The LPF1280T-220M is a power inductor manufactured by ABCO ELECTRONICS CO. LTD. It is designed for use in various power electronic circuits requiring efficient energy storage and filtering. This inductor provides stable inductance over a wide range of frequencies and temperatures.
Applications:
- Switching power supplies
- DC-DC converters (Buck, Boost, Buck-Boost)
- EMI filtering
- Power amplifiers
- Voltage regulators
Features:
- High current capacity: Designed to handle substantial current without saturation.
- Low DC resistance: Minimizes power loss and improves efficiency.
- Shielded construction: Reduces electromagnetic interference (EMI).
- Surface mount design: Facilitates automated assembly processes.
- Compact size: Suitable for space-constrained applications.
Benefits:
- Improved power supply efficiency: Low DCR minimizes power losses, resulting in higher efficiency.
- Reduced EMI: Shielded construction limits radiated noise, enhancing overall system performance.
- Stable operation: Maintains inductance over temperature variations.
- Easy assembly: Surface mount package allows for automated assembly.
- Reliable performance: High current capacity ensures reliable operation under load.
Technical Specifications:
The LPF1280T-220M inductor has an inductance value of 22uH (indicated by the 220M). It is designed in a 12.5mm x 12.5mm footprint with a height around 8mm. Specific saturation current, DCR, and SRF can vary; consult the ABCO ELECTRONICS datasheet for the LPF1280T series for precise values. Typical operating temperature range is -40°C to +125°C. The termination is typically tin plating for solderability. The core material will often be a ferrite mix chosen to provide high inductance with low losses at the intended switching frequency. This inductor is RoHS compliant.