Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8
Applications General Purpose
Current - Output 2.5A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 8V ~ 35V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number DRV8818
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585906-DRV8818PWP
Ultra Librarian 3D Model Ultra Librarian DRV8818PWP CAD Model

Description

Product Overview: Texas Instruments DRV8818PWP Stepper Motor Driver

The Texas Instruments DRV8818PWP is a versatile and highly efficient stepper motor driver designed to drive bipolar stepper motors in full, half, quarter, and eighth-step modes. This integrated circuit is housed in a compact PowerPAD TSSOP package, making it an ideal solution for space-constrained applications. With an operating voltage range of 8.2V to 45V and output current capability up to 2.5A per coil, the DRV8818PWP provides a powerful and scalable option for a wide range of stepper motor driving requirements.

The DRV8818PWP incorporates advanced features that ensure smooth and reliable motor operation. Its built-in micro-stepping indexer reduces the need for complex external control and allows for straightforward interfacing with a microcontroller. The device also includes an integrated dual H-bridge with N-channel MOSFETs, which contribute to its excellent thermal performance and efficiency.

Safety and protection are paramount with the DRV8818PWP, which includes under-voltage lockout, overcurrent protection, and thermal shutdown features. These protective measures help prevent damage to the device and the motor in adverse conditions, ensuring a long operational lifespan. Additionally, the driver's low-power sleep mode helps conserve energy when the motor is not in use.

The DRV8818PWP is suitable for a variety of applications, including office automation machines, gaming machines, factory automation, robotics, and point-of-sale devices. Its high-level integration, performance, and reliability make it a preferred choice for designers looking to optimize their stepper motor systems.

Key Features:

  • Operates Bipolar Stepper Motors
  • Full, Half, Quarter, and Eighth-Step Modes
  • 8.2V to 45V Operating Supply Voltage Range
  • Up to 2.5A Output Current Per Coil
  • Built-In Micro-Stepping Indexer
  • Low RDS(ON) Outputs
  • Automatic Decay Mode Detection
  • Under-Voltage, Overcurrent, and Thermal Shutdown Protection
  • Low-Power Sleep Mode

Overall, Texas Instruments' DRV8818PWP stepper motor driver is a high-performance, feature-rich solution that provides designers with the flexibility and reliability required for advanced stepper motor control applications.

You May Also Be Interested in

Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $3.6184
ECAD model for DRV8353SRTAT
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
Texas Instruments
AUTOMOTIVE 40-V, 32-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3.5x5.5)
Lowest to $329.5455
ECAD model for DRV8245HQRXZRQ1
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8619 $51.7140
125+ $0.8073 $100.9125
195+ $0.7801 $152.1195
280+ $0.7255 $203.1400
360+ $0.6982 $251.3520
450+ $0.6710 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention