EN
  • EN
  • DE

DRV8801PWP

Part No DRV8801PWP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 8-38V 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology DMOS
Applications General Purpose
Current - Output 2.8A
Voltage - Supply 8V ~ 38V
Voltage - Load 8V ~ 38V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number DRV8801
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585900-DRV8801PWP
Ultra Librarian 3D Model Ultra Librarian DRV8801PWP CAD Model

Description

The DRV8801PWP from Texas Instruments is a versatile motor driver designed to provide a robust and efficient solution for driving a single brushed DC motor. This compact, integrated circuit is housed in a PowerPAD-16 package and is capable of delivering up to 2.8A of output current with an operating voltage range of 8V to 36V, making it suitable for a wide array of applications ranging from industrial automation to consumer electronics.

Key Features

  • High Output Drive Capability: The DRV8801PWP can deliver up to 2.8A of continuous output current, which is ideal for driving small to medium-sized DC motors.
  • Wide Voltage Range: With an operating voltage range of 8V to 36V, it is versatile enough to be used in various applications that require different voltage levels.
  • Low RDS(ON) Outputs: The low on-resistance of the H-Bridge (HS + LS = 280mΩ) ensures efficient operation and reduced power dissipation.
  • Built-in Protection Features: The DRV8801PWP includes multiple protection features such as overcurrent, thermal shutdown, undervoltage lockout (UVLO), and crossover-current protection, enhancing the safety and reliability of the motor driver.
  • PH/EN Control Interface: The simple PH/EN (Phase/Enable) interface allows for easy control of the motor direction and speed.
  • Adjustable Current Regulation: An external sense resistor enables adjustable current regulation, which can be used for current limiting or torque control.

Applications

The DRV8801PWP is ideal for a variety of applications, including but not limited to:

  • Office Automation Machines
  • Robotics and Automated Guided Vehicles (AGVs)
  • Battery-Powered Toys and Power Tools
  • Valve Control and Positioning Systems

With its robust design and built-in protection features, the DRV8801PWP is a reliable choice for designers looking to efficiently control a brushed DC motor with minimal additional components. Its ease of use and integration make it a go-to solution for rapid development and deployment in motor control applications.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3804 $51.3540
285+ $0.3564 $101.5740
440+ $0.3443 $151.4920
625+ $0.3203 $200.1875
815+ $0.3082 $251.1830
1,015+ $0.2962 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess