EN
  • EN
  • DE

CY7C65215A-32LTXI

Part No CY7C65215A-32LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB TO UART/I2C/SPI 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Manufacturer Cypress Semiconductor Corp
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name CY7C65215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Quantity per package 4900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916506-CY7C65215A-32LTXI
Ultra Librarian 3D Model Ultra Librarian CY7C65215A-32LTXI CAD Model

Description

The Cypress Semiconductor Corp CY7C65215A-32LTXI is a high-popularity component with a balanced supply and demand status manufactured by Cypress Semiconductor Corp.

  • Function: USB Bridge
  • Interface: USB to I2C USB 2.0 UART
  • Operating Temperature: -40°C to 85°C
  • Package: 32-VFQFN Exposed Pad
  • Family: CY7C65215
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A991A3
  • REACH: Unaffected
  • Package Quantity: 4900
  • MSL: 3 (168 hours)
  • Estimated Production Lead Time: 9 weeks

You May Also Be Interested in

Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2956 $58.0692
15+ $6.8066 $102.0990
23+ $6.5939 $151.6597
32+ $6.3812 $204.1984
41+ $6.1685 $252.9085
55+ $5.5304 $304.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,634 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess