EN
  • EN
  • DE

ADIS16364BMLZ

Part No ADIS16364BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Six Degrees of Freedom Inertial Sensor | IMU ACCEL/GYRO 3-AXIS SPI 24ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package Module
Supplier Device Package Module
Mounting Style Chassis Mount
Family Part Number ADIS16364
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140513-ADIS16364BMLZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16364BMLZ CAD Model

Description

ADIS16364BMLZ Inertial Measurement Unit by Analog Devices Inc.

The ADIS16364BMLZ is a high-performance, precision inertial measurement unit (IMU) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This compact, triaxial digital gyroscope and accelerometer provides crucial motion sensing data that is essential for a wide array of applications, ranging from industrial to defense systems.

Encased in a durable module, the ADIS16364BMLZ combines industry-leading MEMS technology with signal conditioning that optimizes dynamic performance. The gyroscope senses rotation across three axes, while the accelerometer measures linear acceleration, making it an indispensable tool for ensuring accurate navigation and control in vehicles and robotics.

Key Features:

  • Triaxial Digital Gyroscope: Measures rotation rate with high precision across three axes, providing vital data for motion control and stabilization.
  • Triaxial Digital Accelerometer: Captures linear acceleration, enhancing motion detection and analysis.
  • Calibration: Factory calibration ensures that the device delivers accurate measurements right out of the box, reducing the need for complex system-level calibration.
  • Temperature Sensing: An integrated temperature sensor allows for compensation of temperature-related drifts, ensuring stable performance across varying environmental conditions.
  • Digital Outputs: The IMU offers SPI-compatible serial interface output, simplifying integration with a variety of microcontrollers and digital systems.
  • Robust Design: Enclosed in a compact, ruggedized LGA package, the ADIS16364BMLZ is designed to withstand harsh environments and mechanical stress.

Applications:

  • Platform stabilization and control
  • Navigation and positioning systems
  • Robotics and unmanned vehicles
  • Instrumentation and monitoring
  • Smart agriculture machinery

The ADIS16364BMLZ stands out with its exceptional combination of performance, reliability, and ease of use. Whether it's for commercial or military applications, this IMU delivers the precision required for complex motion analysis and control tasks. Analog Devices Inc. has once again set a high bar for MEMS-based motion sensing technology with the ADIS16364BMLZ, providing engineers with a reliable and accurate solution for their most demanding applications.

You May Also Be Interested in

TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess