EN
  • EN
  • DE

DRV8434ERGER

Part No DRV8434ERGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 48-V, 2.5-A BIPOLAR STEPPER OR D / Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 2.5A
Voltage - Supply 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8434
Other Names 296-DRV8434ERGERTR,296-DRV8434ERGERCT,296-DRV8434ERGERDKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253333-DRV8434ERGER
Ultra Librarian 3D Model Ultra Librarian DRV8434ERGER CAD Model

Description

Introducing the Texas Instruments DRV8434ERGER Motor Driver

The DRV8434ERGER is a state-of-the-art motor driver from Texas Instruments, designed to deliver exceptional performance and versatility for a wide range of motor control applications. This compact and efficient device is part of the DRV843x family, which is renowned for its integration of advanced features and robustness in motor driving capabilities.

Key Features and Benefits

  • Integrated Dual H-Bridge: The DRV8434ERGER is equipped with two H-bridges capable of driving two DC motors or one stepper motor, offering flexibility for various configurations.
  • Advanced Current Regulation: It features an advanced current control scheme that provides smooth and precise motor control, which is essential for applications requiring fine motion control and efficient power usage.
  • Microstepping Support: For stepper motor applications, the DRV8434ERGER supports up to 1/256 microstepping, enabling ultra-smooth and accurate positioning.
  • Low RDS(ON): The low RDS(ON) of the output FETs minimizes power dissipation and improves overall efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, ensuring the safety and reliability of the motor and the system.
  • Configurable Decay Modes: Users can configure mixed decay modes, which can be tuned to optimize motor performance and reduce audible noise and vibration.
  • Compact QFN Package: The DRV8434ERGER comes in a compact 24-pin QFN package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The DRV8434ERGER is ideal for a broad range of applications, including but not limited to:

  • Office automation machines
  • Battery-powered toys and gadgets
  • Home appliances
  • Medical devices
  • Industrial equipment

With its advanced features and flexible motor control options, the DRV8434ERGER from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1928 $50.3136
30+ $3.4402 $103.2060
46+ $3.3327 $153.3042
63+ $3.2252 $203.1876
81+ $3.1177 $252.5337
108+ $2.7952 $301.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess