EN
  • EN
  • DE

DRV8424ERGER

Part No DRV8424ERGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 35V, 2.5A BIPOLAR STEPPER OR DUA / Bipolar Motor Driver Power MOSFET Phase/Enable (PH/EN) 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Phase/Enable (PH/EN)
Technology Power MOSFET
Step Resolution -
Applications Consumer, Industrial
Current - Output 2.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353128-DRV8424ERGER
Ultra Librarian 3D Model Ultra Librarian DRV8424ERGER CAD Model

Description

Introducing the DRV8424ERGER Motor Driver from Texas Instruments

The DRV8424ERGER is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This advanced motor controller is specifically engineered to deliver high performance, reliability, and versatility for a wide range of motor driving applications.

At the heart of the DRV8424ERGER is its capability to efficiently drive brushed DC motors, stepper motors, or other similar bidirectional drive applications. The device is housed in a compact RGE package with a 24-pin configuration, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • Precision Control: The IC offers precise control over motor speed, direction, and torque, ensuring smooth and accurate operation across various use cases.
  • Integrated Protection: It comes with a suite of protection features, including overcurrent, thermal shutdown, and under-voltage lockout, which safeguard the motor and the driver from potential damage due to abnormal operating conditions.
  • Flexible Power Supply: The DRV8424ERGER operates over a wide power supply range, accommodating various application requirements and ensuring compatibility with different system designs.
  • Configurable Decay Modes: Users can configure the decay modes to optimize motor performance, making it a versatile choice for different types of motor characteristics and load conditions.
  • Advanced Diagnostics: The built-in diagnostics capabilities facilitate troubleshooting and maintenance, enhancing the reliability and longevity of the motor system.
  • Simple Interface: The device can be easily interfaced with microcontrollers or other control units, allowing for straightforward integration into existing systems.

The DRV8424ERGER is ideal for a variety of applications, including but not limited to robotics, automation systems, printers, and other precision motion control scenarios. Its robust design ensures that it can withstand the rigors of industrial environments while providing the precision and control that modern applications demand.

With Texas Instruments' reputation for quality and the DRV8424ERGER's comprehensive feature set, this motor driver stands out as an excellent choice for designers and engineers looking to enhance their motor control solutions.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5087 $52.6305
35+ $2.8789 $100.7615
54+ $2.7889 $150.6006
75+ $2.6990 $202.4250
96+ $2.6090 $250.4640
129+ $2.3391 $301.7439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess