The PTFA190301E is an RF power LDMOS transistor manufactured by Infineon Technologies. It is designed for high-power amplifier applications in the 1900 MHz frequency range. This transistor is known for its high gain, excellent efficiency, and robust performance, making it well-suited for demanding wireless communication infrastructure.
Applications
- Base station power amplifiers for cellular networks
- Wireless infrastructure
- RF heating and drying systems
- Industrial applications requiring high-power RF amplification
Features
- High power gain for efficient amplification of RF signals
- High efficiency, minimizing power consumption and heat dissipation
- Internally matched, simplifying circuit design and optimizing performance
- Excellent ruggedness, capable of withstanding high VSWR conditions
- Designed for broadband operation, providing flexibility in frequency selection
Benefits
- Reduced system cost due to high power gain and efficient operation
- Lower operating expenses due to reduced power consumption and cooling requirements
- Simplified amplifier design process due to internal matching networks
- Improved system reliability thanks to robust design and high VSWR tolerance
- Increased design flexibility with broadband operation capabilities
Detailed Specs
The PTFA190301E typically operates at a voltage of 28V and delivers an output power of 30W. It features a typical power gain of 19dB and an efficiency of around 50%. This device is packaged in a ceramic package, which provides excellent thermal dissipation and contributes to long-term reliability. The internal matching networks simplify the design process, ensuring optimal performance in various applications. Its ability to withstand high VSWR conditions ensures robust operation in demanding environments. The transistor's broadband characteristics allow it to be utilized across a range of frequencies within the 1900 MHz band. Infineon's LDMOS technology ensures consistent performance and reliability over the device's lifespan, making it a dependable choice for critical wireless communication infrastructure. It is often used in driver stages of base station amplifiers as well as low power output stages.