EN
  • EN
  • DE

LM3644TTYFFR

Part No LM3644TTYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual 1.5A Current Source Camera Flash LED Driver | IC LED DRIVER RGLTR DIM 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 750mA (Flash)
Frequency 2MHz, 4MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199062-LM3644TTYFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3644TTYFFR CAD Model

Description

Product Overview: Texas Instruments LM3644TTYFFR

The Texas Instruments LM3644TTYFFR is a highly integrated, advanced dual LED flash driver designed to meet the rigorous requirements of mobile phone cameras and portable devices that demand high-quality LED illumination. This compact and energy-efficient solution is ideal for applications requiring synchronized LED flash for both photo and video capture.

Key Features

  • High Efficiency: The LM3644TTYFFR boasts an impressive efficiency rate, which is critical for portable devices where battery life is a premium.
  • Dual LED Support: It supports two high-current LED flash modes, enabling bright and uniform light distribution, which is essential for capturing high-quality images in low-light conditions.
  • Adaptive Regulation: The device features an adaptive regulation method that ensures the LED current does not exceed the set value regardless of the input and output voltage conditions, providing consistent illumination.
  • Flexible Control: It offers a hardware flash pin (STROBE) and I2C-compatible interface, giving designers flexibility in controlling the flash light intensity and timing.
  • Small Footprint: The LM3644TTYFFR comes in a tiny 12-ball WCSP package (1.615 mm x 1.215 mm), making it suitable for space-constrained applications.

Applications

The Texas Instruments LM3644TTYFFR is designed for a variety of applications, including:

  • Smartphone cameras
  • Tablet cameras
  • Portable digital cameras
  • Action cameras
  • Other portable devices with camera functionality

Technical Specifications

The device operates over a wide input voltage range from 2.5 V to 5.5 V, and it can deliver up to 1.5 A per LED with advanced features like a programmable timeout to prevent high-temperature damage. It also includes a TX mask input to disable flash during RF transmission events.

The LM3644TTYFFR's integrated safety features, such as over-temperature protection, LED fault (open or short) detection, and input voltage monitoring, make it a reliable choice for designers looking to enhance the photographic capabilities of their devices without compromising on safety or efficiency.

With its combination of performance, integration, and compact size, the Texas Instruments LM3644TTYFFR is a leading solution for high-performance LED flash applications in the ever-evolving mobile and portable device market.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6534 $52.2720
190+ $0.5362 $101.8780
290+ $0.5194 $150.6260
400+ $0.5027 $201.0800
515+ $0.4859 $250.2385
690+ $0.4356 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess