EN
  • EN
  • DE

DRV8833LPWPR

Part No DRV8833LPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface PWM
Technology Power MOSFET
Applications Printer
Current - Output 2A
Voltage - Supply 2.7V ~ 10.8V
Voltage - Load 2.7V ~ 10.8V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1 pcs
Win Source Part Number 1055966-DRV8833LPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8833LPWPR CAD Model

Description

Product Overview: Texas Instruments DRV8833LPWPR

The DRV8833LPWPR from Texas Instruments is a versatile motor driver integrated circuit designed to efficiently drive motors in a variety of applications. This dual H-bridge motor driver is capable of driving two DC motors or one stepper motor, making it an ideal solution for a wide range of small, battery-powered, or portable devices such as toys, printers, cameras, and other consumer electronics.

With an operating voltage range of 2.7V to 10.8V, the DRV8833LPWPR offers designers the flexibility to use it in systems with different power requirements. Its low-power consumption and sleep mode feature contribute to the extended battery life of the applications it powers. The device can deliver a continuous output current of up to 1.5A per channel and 2A peak, allowing it to drive small to medium-sized motors.

The DRV8833LPWPR comes in a compact PowerPAD™ 16-pin HTSSOP package, which not only saves space on the PCB but also enhances thermal performance. This package is designed for improved heat dissipation, ensuring reliable operation even under high-load conditions.

Key features of the DRV8833LPWPR include:

  • Low MOSFET ON-Resistance: The H-bridge driver MOSFETs have low on-resistance, which reduces power loss and improves efficiency.
  • Multiple Control Interfaces: The device supports both PHASE/ENABLE and IN/IN control interfaces, providing designers with flexibility in control schemes.
  • Protection Features: The DRV8833LPWPR is equipped with a range of protection features including over-current, over-temperature, and under-voltage lockout, which help to prevent damage to the motor driver and the motor itself.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity.

Overall, the DRV8833LPWPR is a robust, efficient, and easy-to-use motor driver that is well-suited for a variety of applications where compact size, efficiency, and reliability are critical. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of this motor driver into your design.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3631 $50.8340
340+ $0.2980 $101.3200
520+ $0.2887 $150.1240
720+ $0.2793 $201.0960
930+ $0.2700 $251.1000
1,240+ $0.2421 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess