EN
  • EN
  • DE

LPC54605J512BD100E

Part No LPC54605J512BD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC54
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names LPC54605J512BD100E-ND,2156-LPC54605J512BD100E,NXPNXPLPC54605J512BD100E,568-15396,935357964551
Standard Package 90
Win Source Part Number 1000383-LPC54605J512BD100E
Ultra Librarian 3D Model Ultra Librarian LPC54605J512BD100E CAD Model

Description

The NXP LPC54605J512BD100E is a high-performance microcontroller that is part of the LPC54000 series, designed to meet the demands of various embedded applications. This microcontroller is perfect for those who require a balance between processing power and power efficiency, with its ARM Cortex-M4 core featuring a Floating Point Unit (FPU) running at up to 180 MHz.

Key Features:

  • Core: ARM Cortex-M4 with FPU, up to 180 MHz
  • Memory: 512KB flash memory and 200KB SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as USB, CAN, SPI, I2C, UART, and more, enabling versatile connectivity for peripherals and networks.
  • Security: Features hardware encryption support to ensure secure data transfer and storage, crucial for modern embedded systems.
  • Timers and Analog: Multiple timers, PWM channels, and a 12-bit ADC provide excellent support for real-time control applications.
  • Package: Available in a compact LQFP-100 package, which allows for a smaller PCB footprint while still offering enough pins for complex designs.

This microcontroller is a great choice for industrial control, automation, and IoT applications, where reliability and efficiency are paramount. Its rich set of peripherals and interfaces make it highly versatile, suitable for a wide range of applications such as motor control, power management, and consumer electronics.

Developers can also benefit from the extensive ecosystem provided by NXP, which includes software tools, development boards, and a supportive community. With its advanced features and comprehensive development support, the LPC54605J512BD100E microcontroller can help accelerate product development and bring robust, high-performance solutions to market faster.

Ordering Information: The product is available for order under the part number LPC54605J512BD100E. For detailed specifications, datasheets, and ordering information, please visit the official NXP Semiconductors website or contact your local NXP sales representative.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess