EN
  • EN
  • DE

RM48L930DPGET

Part No RM48L930DPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793288-RM48L930DPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM48L930
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L930DPGET CAD Model

Description

The RM48L930DPGET is a high-performance microcontroller from Texas Instruments, designed for safety-critical applications. This microcontroller is part of the Hercules RM series that focuses on providing solutions for systems requiring high levels of functional safety. It is an ideal choice for developers working on automotive, industrial, and medical applications where reliability and compliance with safety standards are paramount.

Key Features

  • Processing Core: The microcontroller is equipped with a powerful ARM Cortex-R4F core that operates at frequencies up to 220 MHz, delivering enhanced computational performance and real-time responsiveness.
  • Memory: It includes a robust memory architecture featuring 3 MB of integrated Flash memory and 256 KB of RAM, ensuring ample space for complex applications and data storage.
  • Safety Features: With its built-in safety features, including error correction code (ECC) on both Flash and RAM, lockstep CPU, and a comprehensive set of diagnostic features, the RM48L930DPGET is designed to meet stringent safety standards such as IEC 61508 SIL-3.
  • Communication Interfaces: The device offers a variety of communication interfaces, including CAN, LIN, Ethernet, and FlexRay, making it highly adaptable to different communication requirements in control systems.
  • Timers and PWM: Advanced timer modules and high-resolution PWM units are available for precise control tasks, which are essential for motor control and other timing-critical applications.
  • Analog-to-Digital Converters (ADCs): Multiple 12-bit ADCs with simultaneous sampling capability provide accurate and fast analog signal conversion, crucial for real-time monitoring and control.

Applications

The robust design and versatile feature set of the RM48L930DPGET make it an excellent choice for a wide range of applications, including:

  • Automotive systems such as electronic braking, power steering, and advanced driver-assistance systems (ADAS)
  • Industrial automation including motor control, process control, and robotics
  • Medical devices that require high levels of safety and reliability
  • Avionics and transportation systems where failure is not an option

Overall, the Texas Instruments RM48L930DPGET microcontroller provides a reliable and powerful platform for developing advanced, safety-critical applications that demand high performance and compliance with safety standards.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1686 $62.3372
4+ $25.5743 $102.2972
7+ $24.7751 $173.4257
9+ $23.9759 $215.7831
11+ $23.1767 $254.9437
15+ $20.7791 $311.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess