Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Maximum) at If 700mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 20V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MBRD620CT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216336-MBRD620CTT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD620CTT4 CAD Model

Description

The ON Semiconductor MBRD620CTT4 is a state-of-the-art Schottky barrier rectifier designed with the modern demands of power regulation and conversion in mind. This component is known for its low forward voltage drop and high surge capability, making it an ideal choice for high-efficiency power applications.

Key Features

  • Low Power Loss: With its Schottky barrier design, the MBRD620CTT4 minimizes power loss, ensuring higher efficiency in power conversion.
  • High Current Capacity: A robust current rating allows this diode to handle high levels of current without performance degradation, making it suitable for demanding applications.
  • High Surge Capability: The device can withstand high surge currents, offering reliable performance under transient conditions.
  • Dual Diode Configuration: This component features two diodes in a common cathode configuration, providing design flexibility and the ability to use in various circuit topologies.
  • Thermal and Mechanical Stability: The MBRD620CTT4 is designed to maintain structural integrity and stable operation over a wide temperature range.

Applications

The versatility of the MBRD620CTT4 makes it suitable for a broad spectrum of applications, including:

  • Switching power supplies
  • Power inverters
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Technical Specifications

Parameter Value Configuration Dual Common Cathode Peak Repetitive Reverse Voltage 200V Average Rectified Forward Current 6A Max Surge Current 150A Operating Junction Temperature Range -55°C to +150°C

With its superior design and reliability, the ON Semiconductor MBRD620CTT4 is a solid choice for engineers and designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
ECAD model for VS-401CNQ045PBF
IXYS
DIODE MODULE GP 1800V 310A Y1-CU
Need more? Email Us
ECAD model for MDD312-18N1
ON Semiconductor
Need more? Email Us
ECAD model for SBS005-TL
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
ECAD model for VS-400CNQ045PBF
Taiwan Semiconductor
Need more? Email Us
ECAD model for SB2030
Panjit
Diode Small Signal Switching 40V 0.2A 6-Pin SOT-363 T/R
Need more? Email Us
ECAD model for BAS40CDW
Panjit
Need more? Email Us
ECAD model for BAS40C-AU
Panjit
Lowest to $3.1101
ECAD model for SB2045CT
IXYS
DIODE MODULE GP 1400V 190A Y4-M6
Need more? Email Us
ECAD model for MDD172-14N1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2639 $65.9750
600+ $0.2173 $130.3800
930+ $0.2096 $194.9280
1,275+ $0.2031 $258.9525
1,645+ $0.1967 $323.5715
2,210+ $0.1760 $388.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,900 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention