EN
  • EN
  • DE

CD74ACT273MG4

Part No CD74ACT273MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D Flip-Flop with Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160134-CD74ACT273MG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT273MG4 CAD Model

Description

Product Overview: CD74ACT273MG4 from Texas Instruments

The CD74ACT273MG4 is a high-performance, CMOS octal D-type flip-flop with a clear feature, manufactured by Texas Instruments. This integrated circuit (IC) is part of the ACT family, known for its advanced high-speed CMOS technology. The device is designed to offer both the high-speed operation of bipolar with the low power consumption of CMOS, making it a versatile choice for a wide range of applications in the electronics industry.

Key Features

  • Logic Type: The CD74ACT273MG4 is an octal D-type flip-flop with a clear function, which means it has eight flip-flops that can be cleared simultaneously with a single input signal.
  • High-Speed Performance: It operates at a high speed, with typical clock-to-Q times of only 6.5ns at 5V.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 4.5V to 5.5V, allowing for flexibility in various power supply environments.
  • Low Power Consumption: The low power consumption characteristic of CMOS technology is inherent in this device, which is beneficial for power-sensitive applications.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which contributes to the precise control of data flow within a system.
  • Output Drive Capability: The IC provides a strong output drive capability, supplying up to 24mA at the outputs.
  • 3-State Outputs: The outputs are 3-state, which allows for connection to common bus lines and system interconnects without the risk of bus contention.

Applications

The CD74ACT273MG4 is suitable for a variety of applications that require high-speed data storage and transfer. These applications include:

  • Data storage and retrieval systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Industrial automation

Package and Quality

This device is offered in a 20-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). Texas Instruments ensures high-quality standards, and the CD74ACT273MG4 is no exception, providing reliable performance for critical and demanding electronic systems.

Overall, the CD74ACT273MG4 from Texas Instruments is a robust, high-speed octal flip-flop IC that offers designers a balance of speed and power efficiency, packaged in a form factor conducive to modern electronic design methodologies.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6346 $50.7680
195+ $0.5207 $101.5365
300+ $0.5045 $151.3500
410+ $0.4882 $200.1620
530+ $0.4719 $250.1070
710+ $0.4231 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,798 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess