EN
  • EN
  • DE

DRV8323HRTAR

Part No DRV8323HRTAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHAS 6-60V 40WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DRV8323
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49631-2, 296-49631-1, 296-49631-6, DRV8323HRTAR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917258-DRV8323HRTAR
Ultra Librarian 3D Model Ultra Librarian DRV8323HRTAR CAD Model

Description

Introducing the DRV8323HRTAR Motor Driver from Texas Instruments

The DRV8323HRTAR is a state-of-the-art motor driver integrated circuit from Texas Instruments, designed to deliver high performance and reliability for a wide range of motor control applications. This advanced motor driver is particularly suitable for driving three-phase brushless DC (BLDC) motors, making it an ideal choice for automotive, industrial, and consumer applications where efficiency and precision are paramount.

Key Features

  • High-Performance Power Stage: The DRV8323HRTAR features a six-output power stage with three half-bridges, capable of driving motors with up to 60V and 10A. This allows for robust operation in a variety of demanding scenarios.
  • Smart Gate Drive: Equipped with smart gate drive architecture, this motor driver includes current sense amplifiers, a buck regulator, and a charge pump, ensuring efficient and controlled operation of the external MOSFETs.
  • Integrated Protection: It comes with a comprehensive range of protection features, including overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of both the driver and the motor.
  • Configurable Control: The DRV8323HRTAR offers three PWM input modes to accommodate different control schemes, along with a SPI interface for advanced control and real-time diagnostics.

Applications

The versatility of the DRV8323HRTAR motor driver makes it suitable for an array of applications. These include:

  • Automotive pumps and fans
  • Robotics and automated guided vehicles (AGVs)
  • Power tools and lawn equipment
  • Drones and other aerospace technologies
  • Industrial automation systems

Design and Integration

With its compact QFN package, the DRV8323HRTAR is designed for space-constrained applications. The integration of multiple control and feedback mechanisms within a single chip simplifies the design of motor control systems, reducing the need for additional components and minimizing the overall footprint of the motor control board.

Whether you're developing the next generation of electric vehicles, enhancing industrial automation, or innovating within the consumer electronics space, the DRV8323HRTAR from Texas Instruments provides a robust, efficient, and flexible solution for your motor driving needs.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4622 $51.1770
85+ $1.1998 $101.9830
130+ $1.1623 $151.0990
180+ $1.1248 $202.4640
230+ $1.0873 $250.0790
310+ $0.9748 $302.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,254 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess