The DRV2667RGPR from Texas Instruments is a highly-integrated piezo haptic driver with an embedded digital front end (DFE) that offers a comprehensive solution for tactile feedback and haptic control applications. It is designed to simplify the implementation of advanced haptic feedback in a wide range of user interfaces.
Key Features
- Digital Interface: I²C compatible control interface for easy communication and configuration.
- Waveform Synthesis: Integrated waveform synthesizer and digital playback engine which supports complex haptic patterns.
- Drive Capability: Capable of driving both piezoelectric and electrodynamic actuators, providing flexibility in haptic design.
- High Voltage: Built-in boost converter generates high voltage up to 200Vpp, enabling strong and crisp haptic effects.
- Multi-Channel: Features a 105-Vpp differential output that can drive one or two piezo actuators.
- Low Power: Optimized for portable applications with low quiescent power consumption.
- Programmable: Offers a variety of programmable features such as gain control and real-time playback for customizable haptic experiences.
Applications
The DRV2667RGPR is ideal for a diverse set of applications that require tactile feedback, such as:
- Smartphones and Tablets
- Wearable Devices
- Touchscreen Controls
- Gaming Controllers
- Industrial and Automotive Interfaces
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
3.0V to 5.5V |
| Output Voltage (VPP) |
Up to 200Vpp |
| Communication Interface |
I²C |
| Package |
QFN-20 |
With its advanced features and flexibility, the DRV2667RGPR is a perfect choice for designers looking to enhance user interaction through high-quality haptic feedback.