Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 1.8 V to 4.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 014611-DRV600RTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV600RTJR CAD Model

Description

DRV600RTJR Audio Driver

The DRV600RTJR is a versatile, high-performance audio driver ideal for various audio amplification projects. Designed to deliver superior sound quality, this component is a reliable choice for both professional and consumer audio applications.

  • Applications: Home theater systems, portable speakers, audio interfaces, soundbars
  • Features: Low THD+N, wide supply range, thermal shutdown protection
  • Benefits: Enhances sound clarity, reliable performance, compact design
  • Perfect for use in audio systems that require consistent sound reproduction, the DRV600RTJR meets high standards of reliability and performance.

You May Also Be Interested in

National Semiconductor (TI)
Stereo Audio Amp with AGC Control
Need more? Email Us
ECAD model for LM4918LQ
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
Texas Instruments
LM384 5W Audio Power Amplifier | IC AMP AUDIO PWR 5.5W MONO 14DIP
Lowest to $2.3176
ECAD model for LM384N
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA / Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Lowest to $1.1799
ECAD model for LMV1012UP-20/NOPB
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
Texas Instruments
Audio Power Amplifier Series High Voltage Class H Ceramic Speaker Driver | IC DRIVER SPEAKER H 16DSBGA
Lowest to $0.9900
ECAD model for LM48560TLX/NOPB
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4046 $50.4966
51+ $1.9730 $100.6230
79+ $1.9113 $150.9927
109+ $1.8497 $201.6173
140+ $1.7880 $250.3200
188+ $1.6031 $301.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,700 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention