EN
  • EN
  • DE

PACUSB-U1R

Part No PACUSB-U1R
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description TERMINATOR USB PORT 12OHM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1086279-PACUSB-U1R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PACUSB-U1R CAD Model

Description

The PACUSB-U1R from ON Semiconductor is a cutting-edge USB Power Delivery (PD) controller designed to facilitate the management of power delivery over USB interfaces in a variety of electronic devices. This robust controller is engineered to support the latest USB PD standards, ensuring compatibility with new devices and technologies.

Key Features

  • USB Power Delivery Compliance: The PACUSB-U1R is fully compliant with the USB PD 3.0 standard, offering power delivery up to 100W (20V, 5A), which makes it suitable for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics.
  • Programmable Power Supply (PPS) Support: With PPS functionality, the device enables fine-grained control over the voltage and current supplied to the USB PD sink device, enhancing charging efficiency and battery management.
  • Integrated VCONN Power Switch: The controller includes an integrated VCONN power switch, which provides power to electronically marked cables, such as those that have E-Markers for cable orientation detection and current carrying capabilities.
  • Enhanced Safety Features: The PACUSB-U1R is equipped with multiple safety features, including over-voltage, over-current, and over-temperature protection, ensuring reliable operation and protection of the end device.
  • Configurability: The device offers a high level of configurability, allowing manufacturers to tailor its performance to meet the specific needs of their applications.

Applications

The PACUSB-U1R is versatile and can be used in various applications that require efficient and safe power delivery through a USB interface. These include:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • Wall Chargers and Car Chargers
  • USB PD Docking Stations
  • Consumer Electronics

Why Choose PACUSB-U1R?

ON Semiconductor's PACUSB-U1R combines state-of-the-art USB PD technology with safety and configurability, offering manufacturers a highly reliable and adaptable solution for their power delivery needs. Its support for the latest USB PD standards ensures that devices will be future-proof and compatible with upcoming USB-powered devices and charging technologies.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess