EN
  • EN
  • DE

TMAG5111C2AQDBVR

Part No TMAG5111C2AQDBVR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-5 / Digital Switch Latch Open Drain Hall Effect SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2.6mT Trip, -2.6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 8mA
Current - Output (Max) 10mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356171-TMAG5111C2AQDBVR
Ultra Librarian 3D Model Ultra Librarian TMAG5111C2AQDBVR CAD Model

Description

Introducing the TMAG5111C2AQDBVR from Texas Instruments

The TMAG5111C2AQDBVR is a state-of-the-art linear Hall-effect sensor designed with precision and versatility in mind. Manufactured by the globally recognized leader in electronics, Texas Instruments, this sensor is an ideal solution for applications requiring accurate position sensing and a wide range of operating temperatures.

Key Features

  • High Sensitivity: The TMAG5111C2AQDBVR boasts a high magnetic sensitivity, making it capable of detecting small changes in magnetic fields. This ensures precise readings even in applications with subtle magnetic fluctuations.
  • Wide Temperature Range: Engineered to perform under various environmental conditions, this sensor operates effectively within a temperature range of -40°C to 125°C, catering to both industrial and consumer applications.
  • Digital Output: With a digital output interface, it can be easily integrated into digital systems, providing a straightforward communication pathway for signal processing and data acquisition.
  • Low Power Consumption: The device is designed for energy efficiency, making it suitable for battery-powered or energy-sensitive systems.
  • Compact Package: The sensor comes in a small, leaded SOT-23 package, which is ideal for space-constrained applications without compromising performance.

Applications

The TMAG5111C2AQDBVR is highly versatile and can be used in various applications, including but not limited to:

  • Position and displacement sensing
  • Rotation detection in motors and encoders
  • Fluid level measurement
  • Contactless switches and potentiometers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMAG5111C2AQDBVR is no exception. It is built to meet rigorous industry standards, ensuring reliability and longevity in the field. Whether you're developing consumer electronics or industrial machinery, this sensor provides the accuracy and durability you need for your sensing solutions.

Overall, the TMAG5111C2AQDBVR is a top-tier choice for designers and engineers looking for a reliable and precise Hall-effect sensor. Its combination of high sensitivity, robust temperature range, and compact form factor makes it a valuable component in a wide array of magnetic sensing applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6746 $50.5950
185+ $0.5536 $102.4160
280+ $0.5363 $150.1640
390+ $0.5190 $202.4100
500+ $0.5017 $250.8500
670+ $0.4498 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess