EN
  • EN
  • DE

AH1893-FA-7

Part No AH1893-FA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4DFN / Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.6mT Trip, ±3.9mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 3.6V
Current - Supply (Max) 8µA
Current - Output (Max) 3mA
Output Type Push-Pull
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package X1-DFN1216-4
Package / Case 4-UDFN Exposed Pad
Base Product Number AH1893
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375847-AH1893-FA-7
Ultra Librarian 3D Model Ultra Librarian AH1893-FA-7 CAD Model

Description

Product Overview: AH1893-FA-7 from Diodes Incorporated

The AH1893-FA-7 is a high-performance, micropower omnipolar Hall effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This compact and efficient sensor is engineered to cater to a wide range of applications, from industrial to consumer electronics, offering reliability and versatility in various magnetic sensing operations.

Key Features

  • Omipolar Operation: The device can detect both north and south poles, providing flexibility in the application design, where the magnet's polarity is not strictly controlled or might change.
  • High Sensitivity: With its built-in Hall element, the AH1893-FA-7 can detect and respond to low magnetic fields, ensuring accurate operation even with weaker magnets.
  • Low Power Consumption: The IC is designed for battery-powered applications, with a typical supply current of only 24μA, which helps to extend battery life.
  • Chopper Stabilized Design: This feature provides enhanced stability of the magnetic switch points over the full operating temperature and voltage ranges, reducing the effects of temperature and stress on the sensor.

Applications

  • Portable and battery-powered equipment
  • Home appliances
  • Industrial sensors
  • Consumer electronics
  • Smart metering

Technical Specifications

  • Supply Voltage (V<sub>CC): 1.6V to 3.6V
  • Output Type: Open Drain
  • Sensing Range: Omnipolar
  • Package / Case: SOT-553

The AH1893-FA-7 is available in a small and thin SOT-553 package, making it suitable for space-constrained applications. Its robust design ensures that the device operates effectively across a wide temperature range, from -40°C to +85°C, which is critical for a variety of environmental conditions. The open-drain output allows for easy interfacing with other circuitry, and the built-in reverse blocking diode protects the device from reverse supply conditions, enhancing system reliability.

Diodes Incorporated's commitment to quality is reflected in the AH1893-FA-7 Hall effect switch IC, providing designers with a dependable and efficient solution for their magnetic sensing requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess