EN
  • EN
  • DE

DRV5013AGEDBZRQ1

Part No DRV5013AGEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Latch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51069-2, 296-51069-1, DRV5013AGEDBZRQ1-ND, 296-51069-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917224-DRV5013AGEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013AGEDBZRQ1 CAD Model

Description

DRV5013AGEDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5013AGEDBZRQ1 is a digital-latch Hall effect sensor designed for the most demanding automotive and industrial applications, offering a robust and reliable solution for detecting magnetic fields. Manufactured by Texas Instruments, this sensor is part of a series that is well-suited for systems requiring accurate and instantaneous feedback on the position of ferromagnetic components.

Key Features

  • High Sensitivity and Precision: The DRV5013AGEDBZRQ1 provides high magnetic sensitivity, which ensures accurate detection of magnetic fields, making it ideal for precise position sensing applications.
  • Digital Latching Output: This sensor features a digital latching output, which holds its state until the magnetic field is reversed, ensuring stable and reliable performance in applications where the magnetic field direction alternates.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 38V, accommodating a variety of supply voltages and providing design flexibility.
  • Low Power Consumption: Designed for energy efficiency, the DRV5013AGEDBZRQ1 consumes low power, which is critical for battery-powered and energy-sensitive systems.
  • Temperature Range: The device is capable of operating across a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Robust Design: It is built to withstand automotive application challenges, with features like reverse battery protection and output short-circuit protection.

Applications

The DRV5013AGEDBZRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive position sensing
  • Motor control systems
  • Rotary encoders
  • Proximity detection
  • Industrial automation

Package and Quality

This sensor is offered in a small, leaded SOT-23 package, which allows for easy integration into a wide range of designs. Additionally, it meets the stringent quality standards required for automotive applications, being AEC-Q100 qualified, ensuring reliability and performance consistency.

Overall, the DRV5013AGEDBZRQ1 by Texas Instruments is a top choice for designers seeking a high-performance, durable, and versatile Hall effect sensor that can deliver precise and reliable magnetic field detection in challenging environments.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4700 $51.7000
260+ $0.3857 $100.2820
405+ $0.3736 $151.3080
555+ $0.3616 $200.6880
720+ $0.3495 $251.6400
960+ $0.3134 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,850 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess