EN
  • EN
  • DE

BB101CAU-TL-E

Part No BB101CAU-TL-E
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description Built in Biasing Circuit MOS FET IC UHF RF Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1151761-BB101CAU-TL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB101CAU-TL-E CAD Model

Description

The BB101CAU-TL-E is a variable capacitance diode, also known as a varactor diode, manufactured by Renesas Electronics. These diodes exhibit a variable capacitance depending on the reverse voltage applied. This characteristic makes them useful in various radio frequency (RF) applications, particularly in tuning circuits.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in VCOs for frequency tuning and control.
  • Tunable Filters: Employed in tunable filters to adjust the filter's center frequency.
  • Frequency Synthesizers: Utilized in frequency synthesizers for generating stable and precise frequencies.
  • FM Radio Tuning: Found in FM radio tuners for selecting different radio stations.
  • Parametric Amplifiers: Used in parametric amplifiers for signal amplification.

Features:

  • High Capacitance Ratio: Offers a wide tuning range due to its high capacitance ratio.
  • Low Series Resistance: Minimizes signal loss and improves circuit performance.
  • Fast Response Time: Enables rapid frequency tuning and control.
  • Small Package Size: Allows for use in compact electronic devices.
  • High Reliability: Provides stable and reliable performance in various environments.

Benefits:

  • Precise Frequency Tuning: Enables accurate and stable frequency tuning in RF circuits.
  • Improved Signal Quality: Minimizes signal loss and distortion, resulting in improved signal quality.
  • Compact Design: Allows for integration into small and portable devices.
  • Versatile Application: Suitable for a wide range of RF applications requiring variable capacitance.
  • Stable Performance: Offers consistent and reliable performance over time.

Key specifications include capacitance at a given reverse voltage, capacitance ratio, and series resistance. These parameters are crucial for designing and optimizing RF circuits. For precise values and design considerations, consult the BB101CAU-TL-E datasheet from Renesas Electronics.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess