EN
  • EN
  • DE

ADM230LAR

Part No ADM230LAR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +5 V Powered CMOS RS-232 Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140690-ADM230LAR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM230LAR CAD Model

Description

Product Overview: ADM230LAR from Analog Devices Inc.

The ADM230LAR is a robust integrated circuit produced by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is specifically designed to cater to the demanding requirements of industrial and communication applications.

As a line driver, the ADM230LAR offers exceptional signal integrity and reliability. It is capable of transmitting data with high speed and precision, making it an ideal choice for systems that require efficient communication protocols. The device operates over a wide voltage range and can handle high data rates, which is essential for modern industrial applications that demand rapid and accurate data transmission.

The ADM230LAR is characterized by its low power consumption, which makes it suitable for power-sensitive applications. Its power efficiency does not come at the expense of performance, ensuring that the device operates effectively even in energy-conscious environments. Additionally, the IC is designed with built-in protection features, such as over-temperature and short-circuit protection, which contribute to its robustness and durability.

The versatility of the ADM230LAR is one of its standout features. It is compatible with various communication standards and can be easily integrated into existing systems, thanks to its flexible interface options. This adaptability allows for seamless implementation in a wide array of applications, from factory automation to complex telecommunications systems.

In summary, the ADM230LAR from Analog Devices Inc. is a high-quality line driver that offers a perfect balance between power efficiency and high-speed data transmission. Its robust design, coupled with advanced protection features, ensures reliable operation in the harshest conditions. With its ability to interface with multiple standards and its easy integration, the ADM230LAR stands out as a top choice for engineers looking to enhance the performance of their industrial and communication systems.

Key Features:

  • Wide operating voltage range
  • High data rate capabilities
  • Low power consumption
  • Over-temperature and short-circuit protection
  • Flexible interface options
  • Compatibility with various communication standards

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess