EN
  • EN
  • DE

ADA4084-4

Part No ADA4084-4
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 30 V, Low Noise, Rail-to-Rail Input/Output, Low Power Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139403-ADA4084-4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4084-4 CAD Model

Description

The ADA4084-4 from Analog Devices Inc. is a high-performance, quad-channel operational amplifier that combines low noise with high precision, making it an ideal choice for a wide range of applications. This op-amp features true single-supply capability with rail-to-rail input and output swing, which is designed to operate from 3V to 30V (±1.5V to ±15V).

Key Features

  • Low Offset Voltage: The ADA4084-4 provides an extremely low input offset voltage, typically 25 µV, which is ideal for precision applications.
  • Low Noise: With a low voltage noise density of 8 nV/√Hz, this operational amplifier is suitable for audio and instrumentation applications where noise is a critical parameter.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 15.9 MHz, which allows for a wide range of frequencies to be amplified without significant gain reduction.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output stages ensure maximum dynamic range, especially important in single-supply applications or when interfacing with ADCs and DACs.
  • Low Power Consumption: With a quiescent current of just 725 µA per amplifier, the ADA4084-4 is suitable for battery-powered devices and energy-efficient designs.

Applications

  • Active Filters
  • Audio and Video Processing
  • Data Acquisition Systems
  • Instrumentation
  • Photodiode Amplification
  • Precision Current Sensing
  • Process Control

The ADA4084-4 operational amplifier is offered in a 14-lead TSSOP package which provides a compact solution for designs where space is at a premium. With its combination of precision, low power, and ease of use, the ADA4084-4 is a versatile choice for designers looking to improve the performance and efficiency of their circuits.

For more information, datasheets, and support resources, please visit the official Analog Devices Inc. website to ensure you are accessing the most up-to-date technical specifications and product details.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5363 $58.1452
9+ $11.9273 $107.3457
13+ $11.5545 $150.2085
18+ $11.1818 $201.2724
24+ $10.8091 $259.4184
31+ $9.6909 $300.4179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,018 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess