EN
  • EN
  • DE

TPS8268090SIPR

Part No TPS8268090SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.9V
Current - Output (Max) 1.6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Surface Mount
Package / Case 9-SMD Module
Size / Dimension 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Supplier Device Package 9-USIP
Base Product Number TPS8268090
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1317761-TPS8268090SIPR
Ultra Librarian 3D Model Ultra Librarian TPS8268090SIPR CAD Model

Description

Product Overview: TPS8268090SIPR by Texas Instruments

The TPS8268090SIPR is a high-performance, fully integrated, microSiP™ step-down converter from the reputable semiconductor manufacturer Texas Instruments (TI). This advanced power management integrated circuit (PMIC) is designed to meet the rigorous power requirements of portable and space-constrained devices. With its compact footprint and high efficiency, the TPS8268090SIPR is an excellent choice for a wide range of applications, including wireless communication, portable media players, and medical devices.

Key Features

  • High Efficiency: The device boasts an outstanding efficiency rate, which helps to extend the battery life of portable devices. Its state-of-the-art power conversion technology ensures minimal power loss during operation.
  • Integrated Inductor: The TPS8268090SIPR includes a built-in inductor, which significantly simplifies the design process by reducing the number of external components required. This integration helps to save valuable board space and reduce overall design complexity.
  • Adjustable Output Voltage: This PMIC allows for flexible output voltage settings, making it adaptable to various applications and ensuring compatibility with different system requirements.
  • Low Quiescent Current: It features a low quiescent current that contributes to the overall efficiency of the system, particularly in standby or low-power modes.
  • Fast Transient Response: The device is engineered to provide a swift transient response, ensuring stable performance even under rapidly changing load conditions.

Technical Specifications

  • Output Voltage Range: The TPS8268090SIPR offers an adjustable output voltage range to accommodate various needs.
  • Package: Housed in a compact 2.3mm x 2.9mm x 1.0mm microSiP™ package, it is designed for space-constrained applications.
  • Temperature Range: This PMIC operates within an industrial temperature range, ensuring reliability across different environments.

Applications

The versatility of the TPS8268090SIPR makes it suitable for a diverse array of applications. Its high efficiency, compact size, and adjustable output voltage make it particularly well-suited for portable electronics such as smartphones, tablets, and digital cameras. Additionally, it can be used in medical devices where reliability and energy efficiency are critical. The built-in inductor and ease of use also make it a favorable choice for designers looking to streamline their product development cycles.

Overall, the TPS8268090SIPR is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5944 $50.3496
22+ $4.5903 $100.9866
34+ $4.4469 $151.1946
47+ $4.3034 $202.2598
61+ $4.1600 $253.7600
81+ $3.7296 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess