Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Horn Driver
Input Type Logic
Output Type Logic
Current - Supply 4 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number RE46C108
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 891559-RE46C108E8F
Ultra Librarian 3D Model Ultra Librarian RE46C108E8F CAD Model

Description

The RE46C108E8F from Microchip Technology is a sophisticated, low-power CMOS ionization-type smoke detector IC. With a design that emphasizes reliability and efficiency, this integrated circuit is specifically engineered to be used in smoke detection systems that require ionization-type sensors.

Key Features

  • Low Operating Voltage: The RE46C108E8F operates at a voltage range that is ideal for battery-powered applications, ensuring long battery life and consistent performance.
  • Interconnect Capability: This IC is capable of interconnecting up to 40 detectors, providing extensive coverage for both residential and commercial properties.
  • Temporal Horn Pattern: It includes a built-in temporal horn pattern that complies with regulatory standards for smoke alarm signaling, ensuring that the alarms are both audible and recognizable in case of an emergency.
  • Test Mode: The integrated test mode allows for straightforward verification of the smoke detector's functionality, simplifying maintenance and checks.
  • Low Battery Detection: It features a low battery detection mechanism that alerts users when the battery needs replacing, preventing lapses in protection.

Applications

The RE46C108E8F is suitable for a wide array of applications where reliable smoke detection is critical. This includes residential smoke alarms, commercial building smoke detection systems, and portable smoke detectors for travel.

Technical Specifications

Operating within a temperature range of -10°C to 60°C, the RE46C108E8F is designed for robust performance in a variety of environmental conditions. It comes in a compact 16-pin SOIC package, making it easy to integrate into smoke detection units without requiring significant space.

Conclusion

Microchip Technology's RE46C108E8F ionization smoke detector IC is a testament to the company's commitment to safety and innovation. Its combination of low power consumption, interconnect capabilities, and compliance with safety standards makes it a top choice for manufacturers of smoke detection systems looking for a reliable, high-performance solution.

You May Also Be Interested in

Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Renesas Electronics America
Engine Knock Signal Processor | IC SENSOR ENGINE KNOCK 20-SOIC
Lowest to $5.0774
ECAD model for HIP9011AB
Diodes Incorporated
PIR CONTROLLER SO-16
Lowest to $3.6557
ECAD model for PT8A2641WEX
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Lowest to $16.6244
ECAD model for MAX31855JASA+T
Texas Instruments
IC CURRENT TRANSMITTER 14SOIC
Lowest to $35.6391
ECAD model for XTR105U/2K5
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
Texas Instruments
IC KNOCK SENSOR INTERFACE 20SOIC / Sensor and Detector Interface 5.25V 7.5mA SPI Interface 20-Pin SOIC T/R
Lowest to $6.1878
ECAD model for TPIC8101DWRG4
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Infineon Technologies
IC SWITCH PROXIMITY INDCT 16DSO / Proximity Sensor Inductive 4V to 40VDC 16-Pin DSO
Need more? Email Us
ECAD model for TCA505BGGEGXUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention