EN
  • EN
  • DE

PGA300ARHHT

Part No PGA300ARHHT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SIGNAL COND TRANSMIT 36VQFN / Sensor and Detector Interface 30V 2.5mA 1-Wire Interface 36-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Type Piezoelectric - Strain Gauge
Input Type Analog Voltage
Output Type Analog Voltage
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 150°C
Win Source Part Number 791742-PGA300ARHHT
Popularity Medium
Supply and Demand Status Limited
Family Name PGA300ARHHT
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PGA300ARHHT CAD Model

Description

PGA300ARHHT from Texas Instruments is an interface device used in sensor and detector interface designs, especially where analog sensor signal conditioning and calibration functions are important to system performance. Components in this category are commonly considered for industrial sensing, instrumentation, pressure sensing, bridge sensor front ends, and other measurement-driven applications that require stable interfacing between the sensor element and downstream processing circuitry. Texas Instruments is widely used in embedded and signal-chain designs, making this part relevant for engineers seeking integration within established analog design ecosystems. Because the lifecycle status for PGA300ARHHT is currently information not available, design teams should confirm product longevity directly with Texas Instruments before committing to new production programs. RoHS compliance information is also not available from the provided data, so procurement and compliance teams should verify the latest material declarations, datasheet details, and manufacturer statements before approval for regulated markets.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8183 $58.9098
13+ $8.0561 $104.7293
20+ $7.8043 $156.0860
27+ $7.5526 $203.9202
35+ $7.3008 $255.5280
46+ $6.5456 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,494 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess