EN
  • EN
  • DE

DRV201YFMT

Part No DRV201YFMT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER I2C 6DSLGA / Voice Coil Motor Driver 3.7V 6-Pin PicoStar T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface I2C
Technology NMOS, PMOS
Applications Camera
Output Current 102.3mA
Operating Supply Voltage 2.5 V ~ 4.8 V
Voltage - Load 2.5 V ~ 4.8 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-XFLGA
Manufacturer Package 6-DSLGA
Win Source Part Number 772834-DRV201YFMT
Popularity Medium
Supply and Demand Status Limited
Family Name DRV201
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV201YFMT CAD Model

Description

The DRV201YFMT is a state-of-the-art motor driver designed by Texas Instruments, engineered to provide efficient and reliable control for a wide range of motor applications. This advanced piece of technology is ideal for those seeking precision and durability in their motor control systems.

Key Features

  • High-Performance: The DRV201YFMT is built to deliver high-quality performance, ensuring that your motors operate with the utmost precision and consistency.
  • Versatility: This driver is capable of handling various types of motors, making it a versatile choice for many different applications, from industrial automation to consumer electronics.
  • Efficiency: With its advanced design, the DRV201YFMT provides excellent power efficiency, which can help in reducing the overall energy consumption of your system.
  • Compact Design: The small footprint of the DRV201YFMT makes it an excellent choice for applications where space is at a premium, without sacrificing performance or functionality.
  • Protection Features: It comes with multiple built-in protection features, including overcurrent, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the motor and the driver.

Applications

The DRV201YFMT is suitable for a wide array of applications, such as:

  • Automated service machines
  • Robotics
  • Office automation machines
  • Medical equipment
  • Consumer electronics

Technical Specifications

Some of the technical highlights of the DRV201YFMT include:

  • Supply voltage range optimized for motor control applications
  • Integrated MOSFETs for high-efficiency power transfer
  • Programmable current regulation for precise motor control
  • Diagnostic features for real-time monitoring and fault detection

With the DRV201YFMT, Texas Instruments continues to demonstrate its commitment to innovation in the field of motor control. This product is not just a testament to the company's technical expertise but also to its dedication to providing solutions that meet the evolving needs of the industry.

Whether you're developing a new project or upgrading an existing system, the DRV201YFMT motor driver is a reliable and high-performing component that can help you achieve your design goals.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9613 $50.3421
42+ $2.4298 $102.0516
64+ $2.3539 $150.6496
88+ $2.2780 $200.4640
114+ $2.2020 $251.0280
152+ $1.9742 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess