EN
  • EN
  • DE

PL680-37OC-R

Part No PL680-37OC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER LVPECL 16TSSOP / IC 640MHz 1 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series -
Package Tape & Reel
PLL Yes
Input Crystal
Output LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 640MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PL680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355092-PL680-37OC-R
Ultra Librarian 3D Model Ultra Librarian PL680-37OC-R CAD Model

Description

Microchip PL680-37OC-R Image

The PL680-37OC-R from Microchip Technology is a state-of-the-art, high-precision, low-phase noise oscillator that is designed to meet the stringent requirements of telecommunications, networking, and data communications applications. This product is part of Microchip's extensive portfolio of timing solutions that are renowned for their reliability and performance.

The PL680-37OC-R is a versatile component that can generate a stable and accurate clock signal, which is crucial for the synchronization of high-speed digital systems. With its ability to produce a frequency range that can be programmed, it offers flexibility for various design requirements. This oscillator is particularly well-suited for use in systems that require a stable reference clock, such as Ethernet, Fiber Channel, and PCI Express applications.

One of the key features of the PL680-37OC-R is its low phase noise characteristic, which ensures minimal jitter in the generated clock signal. This is essential for maintaining the integrity of high-speed data transfers and for ensuring the reliable operation of system-level functions. The device also offers excellent temperature stability, which guarantees consistent performance over a wide range of environmental conditions.

The PL680-37OC-R comes in a compact surface-mount package that is designed for easy integration into a variety of electronic assemblies. It also supports a wide range of supply voltages, making it compatible with most existing power supply standards. The robust design of this oscillator ensures that it can withstand the rigors of industrial environments, making it a reliable choice for mission-critical systems.

Overall, the PL680-37OC-R from Microchip Technology is an excellent choice for designers looking for a high-quality, flexible timing solution that can deliver the performance required for today's sophisticated electronic systems. With its precision, reliability, and versatility, it stands out as a top contender in its class.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess