EN
  • EN
  • DE
  • IT

UC2625DW

Part No UC2625DW
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Brushless DC Motor Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET, Power Darlington
Applications General
Operating Supply Voltage 10 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1275684-UC2625DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2625
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2625DW CAD Model

Description

Texas Instruments UC2625DW Brushless DC Motor Controller

The Texas Instruments UC2625DW is an advanced, feature-rich controller designed for brushless DC motors, offering precision and efficiency in a wide range of motor control applications. Engineered with the latest technology, this controller is ideal for professionals seeking high-performance solutions for their motor control needs.

Key Features:

  • Integrated Functions: The UC2625DW combines all the necessary functions for sensorless brushless DC motor control, including PWM generation, rotor position detection, and adaptive commutation control.
  • High Voltage Operation: With an operational range that supports up to 60V, this controller can handle a variety of motor sizes and types, making it incredibly versatile for different applications.
  • Adaptive Timing Control: To ensure optimal motor performance, the UC2625DW offers adaptive timing control, which automatically adjusts commutation timing to maintain efficiency and torque across different load conditions.
  • Dual Mode Operation: Users can switch between voltage mode and current mode operation, allowing for precise control based on the specific requirements of the application.
  • Fault Protection: The UC2625DW is equipped with under-voltage lockout, thermal shutdown, and over-current protection to ensure safe operation and longevity of the motor and controller.

Applications:

  • Industrial automation
  • Robotics
  • Electric vehicles
  • Aerospace and defense systems
  • High-precision positioning systems

The UC2625DW is housed in a 24-pin SOIC package, providing a compact footprint for space-constrained applications. Its robust construction and comprehensive protection features make it a reliable choice for demanding environments. With Texas Instruments' commitment to quality, the UC2625DW motor controller stands as an exemplary component for engineers and designers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess