EN
  • EN
  • DE

DRA770PJGACDQ1

Part No DRA770PJGACDQ1
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description HIGH PERFORMANCE MULTI-CORE SOCS / ARM® Cortex®-A15 Microprocessor IC DRA77xP 2 Core, 32-Bit 1GHz 784-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series DRA77xP
Package Bulk
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1GHz
Graphics Acceleration Yes
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 784-LFBGA, FCBGA
Supplier Device Package 784-FCBGA (23x23)
Standard Package 1
MSL Level 3 (168 Hours)
Win Source Part Number 1349872-DRA770PJGACDQ1
Ultra Librarian 3D Model Ultra Librarian DRA770PJGACDQ1 CAD Model

Description

Introducing the Texas Instruments DRA770PJGACDQ1

The Texas Instruments DRA770PJGACDQ1 is a state-of-the-art automotive infotainment processor designed to deliver exceptional performance for in-vehicle experiences. It is part of the esteemed Jacinto DRAx family, renowned for its high-quality multimedia processing capabilities. This processor is specifically engineered to meet the rigorous demands of the automotive industry, providing a reliable and robust solution for manufacturers aiming to enhance the infotainment systems in their vehicles.

Key Features

  • Advanced Processing Power: At the heart of the DRA770PJGACDQ1 lies a powerful multi-core architecture that includes ARM Cortex-A15 cores for intensive processing tasks and efficient Cortex-M4 cores for real-time processing, ensuring smooth and responsive system operation.
  • Enhanced Graphics: The processor boasts an integrated graphics processing unit (GPU) that supports advanced 3D graphics, allowing for high-quality visual experiences on in-car displays, including navigation, gaming, and user interface animations.
  • Multi-Media Support: With a dedicated digital signal processor (DSP) for audio and video processing, this chip can handle multiple streams of audio and video, providing a rich multimedia experience with support for the latest codecs and formats.
  • Connectivity Options: The DRA770PJGACDQ1 offers a range of connectivity features such as USB, PCIe, and Gigabit Ethernet, enabling high-speed data transfer and communication with other in-car systems and external devices.
  • Automotive-Grade Reliability: Designed to withstand the harsh conditions of the automotive environment, the processor meets the industry's high standards for temperature, longevity, and reliability.

Applications

The versatility of the DRA770PJGACDQ1 makes it suitable for a wide array of automotive applications, including:

  • Advanced navigation systems
  • High-resolution digital instrument clusters
  • Integrated multimedia and entertainment units
  • Rear-seat entertainment systems
  • Driver assistance features

With its blend of performance, multimedia capabilities, and automotive-grade reliability, the Texas Instruments DRA770PJGACDQ1 is an excellent choice for car manufacturers looking to elevate the in-car experience for drivers and passengers alike.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess