EN
  • EN
  • DE

DRA457AIZEQRQ1

Part No DRA457AIZEQRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378270-DRA457AIZEQRQ1
Ultra Librarian 3D Model Ultra Librarian DRA457AIZEQRQ1 CAD Model

Description

The DRA457AIZEQRQ1 is a state-of-the-art automotive processor designed by Texas Instruments, tailored to meet the demanding needs of modern vehicle electronics. This product is part of the DRAx family, which is renowned for its robust performance and reliability in automotive applications.

Key Features

  • High-Performance Processing: The DRA457AIZEQRQ1 is equipped with advanced processing capabilities, essential for handling complex computations required in automotive systems such as advanced driver-assistance systems (ADAS), infotainment, and digital instrument clusters.
  • Automotive-Grade Reliability: Designed with the automotive environment in mind, this processor meets the stringent quality standards required for in-vehicle electronics, ensuring dependable performance under a wide range of conditions.
  • Integrated Safety Features: Safety is paramount in automotive design, and the DRA457AIZEQRQ1 incorporates multiple safety features to support fail-operational requirements and to help achieve compliance with industry standards like ISO 26262.
  • Power Efficiency: Despite its high performance, the DRA457AIZEQRQ1 is designed for power efficiency, which is critical for minimizing the energy consumption of the vehicle's electrical systems.
  • Scalability: The processor is part of a scalable family, allowing manufacturers to tailor their designs to different performance and cost points using a common platform approach.

Applications

The versatility of the DRA457AIZEQRQ1 makes it suitable for a wide range of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Automotive Instrument Clusters
  • Telematics
  • Vehicle-to-Everything (V2X) Communication

Technical Specifications

The DRA457AIZEQRQ1 boasts a range of technical specifications that make it an ideal choice for automotive manufacturers. It features a multicore architecture for parallel processing, integrated graphics for rich visual interfaces, and a suite of connectivity options to interface with other vehicle systems and external networks.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess