EN
  • EN
  • DE

DP83910AV/NOPB

Part No DP83910AV/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet Network Interface 28-PLCC (11.51x11.51)
Manufacturer Texas Instruments
Package Tube
Part Status Not For New Designs
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name DP83910
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *DP83910AV/NOPB, DP83910AV-NDR, DP83910AVNOPB
Quantity per package 35
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869226-DP83910AV/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83910AV/NOPB CAD Model

Description

The DP83910AV/NOPB is a high-performance integrated circuit from Texas Instruments, designed to facilitate efficient network communication. This device is part of the advanced series of Ethernet physical layer transceivers, which are critical components in the realm of network connectivity. The DP83910AV/NOPB is engineered to provide reliable data transmission and reception over Ethernet networks, supporting a wide array of applications from consumer electronics to industrial automation systems.

Key Features

  • Interface: The DP83910AV/NOPB is equipped with an Ethernet interface that adheres to the IEEE 802.3 standard, ensuring compatibility with a broad range of network devices and protocols.
  • Data Rate: This transceiver supports 10Mbps data rates, which is typical for Ethernet networks and sufficient for many applications that do not require high-speed data transfer.
  • Supply Voltage: It operates at a single 5V supply voltage, making it easy to integrate into existing designs without the need for complex power management.
  • Temperature Range: The device is designed to function reliably within an industrial temperature range, ensuring performance in harsh environments.
  • Packaging: The DP83910AV/NOPB comes in a robust package that is suitable for wave soldering, which is conducive to mass production and ensures longevity and durability.

Applications

The DP83910AV/NOPB is versatile and can be used in various networking applications, including:

  • Network Interface Cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Industrial control and automation systems
  • Data acquisition and telemetry systems
  • Consumer electronics requiring network access

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DP83910AV/NOPB is no exception. It is manufactured under stringent quality control standards and is designed to meet or exceed the requirements of the most demanding applications. The device's NOPB designation indicates that it is lead-free, reflecting Texas Instruments' dedication to environmental sustainability and compliance with RoHS regulations.

Conclusion

The DP83910AV/NOPB from Texas Instruments is an essential component for developers looking to implement reliable Ethernet connectivity in their products. With its robust feature set, wide temperature range, and adherence to industry standards, this transceiver is an excellent choice for a multitude of networking applications.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess