EN
  • EN
  • DE

XC7K160T-2FF676C

Part No XC7K160T-2FF676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Manufacturer Xilinx Inc.
Series Kintex®-7
Package Tray
Number of I/O 400
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 676-BBGA, FCBGA
Case / Package 676-FCBGA (27x27)
Family Name XC7K160
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939627-XC7K160T-2FF676C
Ultra Librarian 3D Model Ultra Librarian XC7K160T-2FF676C CAD Model

Description

The XC7K160T-2FF676C is a Kintex-7 FPGA from Xilinx. This FPGA is designed for a wide range of applications, including high-performance logic, digital signal processing, and embedded systems. It offers a balance of performance, power efficiency, and cost-effectiveness.

Applications

  • Industrial Motor Control
  • Machine Vision
  • Broadcast Equipment
  • Medical Imaging
  • Wireless Communications
  • Aerospace and Defense

Features

  • Logic Cells: Configurable Logic Blocks (CLBs) provide flexible logic implementation.
  • Block RAM: Integrated Block RAM for on-chip data storage.
  • DSP Slices: Dedicated DSP slices for digital signal processing applications.
  • High-Speed Transceivers: Integrated high-speed transceivers for serial communication.
  • Memory Interfaces: Supports various memory interfaces like DDR3, DDR2, and QDRII+.
  • Power Management: Features designed to minimize power consumption.
  • Package: Offered in a 676-pin Fine-Pitch Ball Grid Array (FFG) package.

Benefits

  • High Performance: Delivers high performance for demanding applications.
  • Flexibility: Programmable logic allows for custom hardware acceleration.
  • Integration: Integrated resources reduce external component count.
  • Low Power: Optimizations minimize power consumption.

Technical Specifications

The XC7K160T-2FF676C offers approximately 162,240 logic cells. It contains a number of Block RAM tiles which can be configured in various ways. The device incorporates several DSP48E1 slices. The supported I/O voltage levels are documented in the Xilinx datasheets. The operating junction temperature ranges from 0°C to 85°C.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess