Products specifications

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Bag
Product Status Obsolete
Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-PQFP (24.13x24.13)
Mounting Type Surface Mount
Base Product Number DP8385
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 110492-DP83850CVF
Ultra Librarian 3D Model Ultra Librarian DP83850CVF CAD Model

Description

Description

The DP83850CVF is an advanced Ethernet PHY device engineered for superior performance in high-speed networking applications. This component is essential for establishing dependable network connections across various high-demand environments, providing optimal data integrity and transmission speed.

Applications

  • Enterprise-level networking equipment
  • Data centers and servers
  • Broadband access devices
  • High-speed internet gateways
  • Telecommunications infrastructure

Features and Benefits

  • Compatible with IEEE 802.3u standards, ensuring broad interoperability with existing network infrastructures.
  • Advanced power management features reduce energy usage without compromising performance.
  • Supports full-duplex and half-duplex operations for flexible network configurations.
  • Enhanced ESD protection for long-lasting performance.

Additional Details

Perfect for environments requiring fast and reliable data exchange, the DP83850CVF's enhanced error-checking mechanisms ensure minimal data loss and improved data integrity, which is critical for high-speed networking scenarios.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $37.2495
ECAD model for LMH0324RTWR
Analog Devices Inc.
IC INTERFACE 80MHZ HDMI 76CSBGA
Lowest to $9.1251
ECAD model for AD9393BBCZRL-80
Renesas Electronics America
IC INTERFACE SPECIALIZED 16QFN
Need more? Email Us
ECAD model for ISL36411DRZ-TS
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC
Need more? Email Us
ECAD model for CLC012AJE-TR13/NOPB
Diodes Incorporated
IC HOT SWAP CTRLR 8UDFN
Lowest to $2.4222
ECAD model for PI6ULS5V9511AZWEX
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA
Need more? Email Us
ECAD model for 89H22H16G2ZCBLG
Renesas Electronics America
IC INTERFACE SPECIALIZED 16QFN
Need more? Email Us
ECAD model for ISL36111DRZ-TS
Renesas Electronics America
IC INTERFACE SPECIALIZED 46TQFN
Need more? Email Us
ECAD model for ISL35411DRZ-TS
Atmel
CardMan? Smart@Link / Smart Card Interface 32-Pin QFN EP Tray
Need more? Email Us
ECAD model for AT83C23OK203-PUTUM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention