EN
  • EN
  • DE

PI6ULS5V9511AZWEX

Part No PI6ULS5V9511AZWEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC HOT SWAP CTRLR 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201957-PI6ULS5V9511AZWEX
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Interface Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Supply 2.7V ~ 5.5V
Interface I²C, I²C Fast, SMBus
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9511AZWEX CAD Model

Description

The PI6ULS5V9511AZWEX from Diodes Incorporated is a cutting-edge level shifter device designed to address the needs of modern electronics that require different voltage domains to communicate with each other. This particular component is adept at facilitating the bidirectional voltage level translation necessary for data transfer between high-speed and low-power devices without compromising signal integrity.

Key Features

  • Voltage Level Shifting: Capable of translating signals between a wide range of voltage levels, making it perfect for multi-voltage systems.
  • High-Speed Operation: Designed to support fast data rates, ensuring that communication between devices is both efficient and reliable.
  • Low Power Consumption: Optimized for low-power operation to help conserve energy in battery-powered devices.
  • Compact Packaging: Available in a space-saving package, which is ideal for use in applications where board space is at a premium.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection enhances the durability of the device against static damage.

Applications

The PI6ULS5V9511AZWEX is versatile and can be used in a variety of applications. It is particularly useful in scenarios where there is a need to bridge communication between different logic levels. Common applications include:

  • Mobile Devices
  • Computing Platforms
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Data Communication Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI6ULS5V9511AZWEX is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of the electronics industry. With its robust design and comprehensive protection features, this level shifter is an excellent choice for designers looking to create products that are both powerful and durable.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3662 $52.0564
52+ $1.9415 $100.9580
80+ $1.8808 $150.4640
110+ $1.8201 $200.2110
143+ $1.7595 $251.6085
191+ $1.5775 $301.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess