EN
  • EN
  • DE

CLC012AJE-TR13/NOPB

Part No CLC012AJE-TR13/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Medical Interface 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name CLC012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *CLC012AJE-TR13, *CLC012AJE-TR13/NOPB, CLC012AJE-TR13, CLC012AJE-TR13-ND, CLC012AJE-TR13-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915501-CLC012AJE-TR13/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC012AJE-TR13/NOPB CAD Model

Description

The CLC012AJE-TR13/NOPB is a high-performance, digital video broadcast serializer integrated circuit designed and manufactured by Texas Instruments. This advanced electronic component is specifically engineered to handle the serialization of digital video data, making it an ideal solution for a wide range of applications in the video broadcasting and processing industry.

Key Features

  • High Data Rate: The serializer supports high data rates, which makes it suitable for handling high-definition video streams without compromising on quality or performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the CLC012AJE-TR13/NOPB operates with minimal power consumption, thereby reducing the overall power requirements of the system it is integrated into.
  • Compact Packaging: The device comes in a compact package, allowing for easy integration into space-constrained applications without sacrificing functionality or performance.
  • Improved Signal Integrity: The serializer includes features that enhance signal integrity, such as pre-emphasis and equalization, which help to maintain the quality of the video signal over longer distances and through various transmission mediums.

Applications

The CLC012AJE-TR13/NOPB is versatile and can be used in various applications, such as:

  • Professional video cameras and recording equipment
  • Digital video routers and switches
  • Broadcast video servers
  • Video signal distribution and transmission systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The CLC012AJE-TR13/NOPB is no exception, as it is built to meet the stringent requirements of the broadcasting industry. It undergoes rigorous testing to ensure it performs consistently under various conditions, making it a reliable choice for critical video applications.

Ordering Information

The product is available in tape and reel packaging, denoted by the TR13 suffix, which facilitates automated assembly processes. The 'NOPB' indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess