Product Overview: Texas Instruments DM74366N
The Texas Instruments DM74366N is a quintessential component in the realm of digital electronics, renowned for its reliability and versatility. This high-performance device is a hex bus driver that comes with 3-state outputs, designed to provide bidirectional drive for bus-oriented systems.
Key Features:
- Logic Type: Bus Driver
- Number of Circuits: Hex (6 circuits)
- Output Type: 3-State
- Supply Voltage Range: Typically 5V
- Operating Temperature: 0°C to +70°C
- Package / Case: DIP-16 (Dual In-line Package)
The DM74366N is adept at driving heavy loads with minimal power consumption, making it a go-to choice for interfacing with memory buses, I/O ports, and other peripheral buses. Its hex configuration allows it to handle six lines simultaneously, which is particularly beneficial in systems where space and efficiency are of paramount importance.
Performance and Quality:
Built with Texas Instruments' commitment to excellence, the DM74366N ensures high-speed operation while maintaining the integrity of the signal it transmits. It features a typical propagation delay time that facilitates swift data transfer, which is critical in high-speed computing and real-time processing applications.
Applications:
The versatility of the DM74366N extends to various applications, including:
- Bus driving for data transmission systems
- Memory buffer interfaces
- Input/output port drivers
- Peripheral drivers for microprocessors
With its robust construction and the ability to operate under a wide range of environmental conditions, the DM74366N is an ideal choice for industrial, commercial, and even consumer electronics where reliable bus driving capabilities are required.
For engineers and designers looking for a dependable hex bus driver with 3-state outputs, the Texas Instruments DM74366N stands out as a solid option that combines performance, durability, and Texas Instruments' trusted brand reputation.