EN
  • EN
  • DE

MAX497EPE+

Part No MAX497EPE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704350-MAX497EPE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX497EPE+ CAD Model

Description

The MAX497EPE+ from Maxim Integrated is a high-performance, quad, 14-bit analog-to-digital converter (ADC) designed to provide precision voltage measurements in a variety of applications. This integrated circuit is well-suited for systems that require accurate data acquisition, such as industrial control systems, medical equipment, and scientific instrumentation.

Key Features

  • High Resolution: Offers 14-bit resolution which ensures fine detail in the measurement of analog signals.
  • Quad Channels: Features four independent ADC channels, allowing simultaneous sampling and conversion of four analog inputs.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, making it ideal for portable and battery-operated devices.
  • Wide Dynamic Range: The device provides a wide dynamic range, which is critical for applications that deal with high-contrast signals or need to maintain accuracy across a broad range of input voltages.
  • Flexible Interface: It includes a digital interface that is compatible with various microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The MAX497EPE+ is versatile and can be used in a range of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Industrial Automation
  • Scientific Analysis Equipment

Technical Specifications

The MAX497EPE+ operates over a wide supply voltage range and features a fast conversion time. It comes in a 16-pin DIP package, making it convenient for prototyping as well as for production runs.

Ordering Information

The product is available with the standard Maxim Integrated part number MAX497EPE+. For detailed specifications, sample requests, or to place an order, please visit the Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess