EN
  • EN
  • DE

FODM121AV

Part No FODM121AV
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872168-FODM121AV
Ultra Librarian 3D Model Ultra Librarian FODM121AV CAD Model

Description

Introducing the FODM121AV Optocoupler from ON Semiconductor

The FODM121AV is a cutting-edge optocoupler device from ON Semiconductor, designed to provide electrical isolation between its input and output with a high degree of precision and reliability. This robust component is an essential building block in a wide range of applications where signal integrity and isolation are paramount.

Key Features:

  • High Isolation Voltage: The FODM121AV boasts an impressive isolation voltage of 3750Vrms, ensuring that the input and output circuits are kept separate, thus protecting against high voltage spikes and surges.
  • High-Speed Performance: With a fast data rate, this optocoupler is well-suited for high-speed signal transmission, making it ideal for modern digital interfaces that require quick response times.
  • Low Power Consumption: Designed with power efficiency in mind, the FODM121AV operates with low power consumption, which is critical for energy-sensitive applications.
  • Wide Operating Temperature Range: This device operates over a wide temperature range, ensuring reliable performance across various environmental conditions.
  • Compact Surface-Mount Package: The FODM121AV comes in a small outline package, which is perfect for space-constrained applications and allows for high-density mounting on printed circuit boards.

Applications:

The versatility of the FODM121AV allows it to be used in numerous applications, including:

  • Industrial controls
  • Signal transmission between systems of different potentials and impedances
  • Power supply regulation and monitoring
  • Isolated error amplification
  • Computer peripheral interfaces
  • Microprocessor system interfaces

ON Semiconductor's commitment to quality ensures that the FODM121AV optocoupler is a reliable choice for designers and engineers looking to maintain signal integrity and provide electrical isolation in their electronic systems. Whether used in industrial environments or consumer electronics, the FODM121AV delivers performance and durability that ON Semiconductor's customers have come to expect.

With its combination of high isolation voltage, high-speed operation, low power consumption, and compact design, the FODM121AV from ON Semiconductor is an excellent choice for meeting the stringent requirements of advanced electrical isolation applications.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess