EN
  • EN
  • DE

CC2400

Part No CC2400
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description The CC2400 is a true single-chip 2.4 GHz RF transceiver designed for low-power and low-voltage wireless applications....
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006736-CC2400
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC2400 CAD Model

Description

The Texas Instruments CC2400 is a true single-chip 2.4 GHz RF transceiver designed for low-power and low-voltage wireless applications. This high-performance component is part of TI's esteemed line of integrated circuits, catering to the increasing demand for wireless connectivity in a variety of devices.

Key Features

  • Frequency Band: The CC2400 operates in the globally available 2.4 GHz ISM band, ensuring compatibility with a wide array of consumer devices.
  • Modulation: It supports advanced modulation formats such as Gaussian Frequency Shift Keying (GFSK), which provides robustness and efficiency in data transmission.
  • Integration: With its integrated Voltage Controlled Oscillator (VCO), Phase Locked Loop (PLL), and Frequency Synthesizer, the device simplifies design and reduces external component count.
  • Low Power Consumption: The transceiver is optimized for low power consumption, making it ideal for battery-operated devices.
  • Programmable Output Power: The output power of the CC2400 is programmable, allowing for optimal range and power usage according to application requirements.
  • High Sensitivity: The device offers excellent receiver sensitivity, ensuring reliable communication even at low signal strengths.

Applications

The CC2400 is suitable for a diverse range of applications, including but not limited to:

  • Wireless sensor networks
  • Home automation systems
  • Industrial control and monitoring
  • Consumer electronics
  • Wireless game controllers
  • RF remote controls

Technical Specifications

Some of the technical specifications of the CC2400 include:

  • Supply Voltage: 1.6V to 3.6V
  • Data Rate: Up to 1 Mbps
  • Operating Temperature Range: -40°C to 85°C
  • Package: 36-pin QFN or 48-pin TQFP

Overall, the Texas Instruments CC2400 transceiver is a powerful and flexible solution for designers looking to integrate wireless capabilities into their products with minimal effort and maximum efficiency.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2778 $57.1112
9+ $11.7152 $105.4368
14+ $11.3491 $158.8874
19+ $10.9830 $208.6770
24+ $10.6169 $254.8056
32+ $9.5186 $304.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess