EN
  • EN
  • DE

MAX1305ECM+

Part No MAX1305ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 48LQFP/48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 680k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Mounting Style SMD
Family Part Number MAX1305
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 701176-MAX1305ECM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1305ECM+ CAD Model

Description

Maxim Integrated MAX1305ECM+ Multichannel Analog-to-Digital Converter

The Maxim Integrated MAX1305ECM+ is a high-performance, multichannel analog-to-digital converter (ADC) designed for applications requiring multiple analog inputs to be digitized with precision and speed. This ADC is an ideal solution for data acquisition systems, industrial control, medical instrumentation, and any system where accurate analog-to-digital conversion is critical.

The MAX1305ECM+ features 16 single-ended or 8 differential input channels, providing flexibility for various signal configurations. It offers a 12-bit resolution that ensures accurate representation of the analog input signals. With a maximum sampling rate of 420ksps, this ADC is capable of handling high-speed signals without compromising the quality of the data conversion.

One of the key benefits of the MAX1305ECM+ is its integrated 2.5V reference voltage, which simplifies the design and reduces the need for external components. This internal reference helps to maintain the accuracy and stability of the conversion process over the entire operating temperature range.

The device operates on a single 5V power supply, making it compatible with a wide range of applications and system designs. Additionally, it features a low-power shutdown mode that significantly reduces power consumption when the ADC is not in active use, thereby conserving energy in power-sensitive applications.

Communication with the MAX1305ECM+ is achieved through a serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols. This versatility allows for easy integration with most microcontrollers and digital systems. The ADC also includes an overvoltage protection circuit for the analog inputs, providing an added layer of safety for the connected circuitry.

Enclosed in a compact 48-pin LQFP package, the MAX1305ECM+ is designed to occupy minimal board space while delivering maximum functionality. Its robust feature set and high level of integration make it a reliable and efficient choice for designers looking to enhance the performance of their data acquisition and signal processing systems.

Overall, the Maxim Integrated MAX1305ECM+ stands out as a versatile and precise ADC solution that meets the demands of a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3237 $58.2659
15+ $6.8298 $102.4470
23+ $6.6163 $152.1749
32+ $6.4029 $204.8928
41+ $6.1895 $253.7695
55+ $5.5492 $305.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,161 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess