EN
  • EN
  • DE

DM3730CBPA

Part No DM3730CBPA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Win Source Part Number 1167791-DM3730CBPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Introduction Date March 01, 2011
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DM3730CBPA CAD Model

Description

Introducing the Texas Instruments DM3730CBPA

The Texas Instruments DM3730CBPA is a high-performance digital media processor that is part of TI's DaVinci™ series. This powerful system-on-chip (SoC) is designed to meet the demanding requirements of modern embedded applications. With its advanced features and capabilities, the DM3730CBPA is an ideal solution for a wide range of products, including industrial, medical, and consumer electronics.

Key Features and Benefits

  • High-Performance ARM Core: At the heart of the DM3730CBPA is an ARM Cortex-A8 core that can run up to 1GHz, providing the computational power needed for intensive processing tasks.
  • Integrated Graphics Processing: The processor includes a PowerVR SGX graphics accelerator, which supports OpenGL ES 2.0 and delivers superior 3D graphics performance for a rich user interface and immersive visual experience.
  • HD Video Capabilities: The DM3730CBPA supports 720p and 1080p HD video encoding/decoding, making it suitable for multimedia applications that require high-definition video processing.
  • Low Power Consumption: Despite its powerful performance, the DM3730CBPA is designed for low power consumption, making it an efficient choice for portable and battery-powered devices.
  • Expansive Peripheral Integration: This processor features a range of integrated peripherals, including USB 2.0, camera interface, display controller, and more, which simplifies design and reduces overall system cost.
  • Software Support: TI provides robust software support for the DM3730CBPA, including Linux and Android operating system support, which accelerates development time and helps bring products to market faster.

Applications

The DM3730CBPA is versatile and can be used in various applications such as:

  • Portable Navigation Devices
  • Handheld Medical Equipment
  • Industrial Control Panels
  • Interactive Point-of-Sale Terminals
  • Smart Displays and Kiosks
  • High-End Audio and Video Equipment

With its combination of processing power, multimedia capabilities, and energy efficiency, the Texas Instruments DM3730CBPA is a compelling choice for designers looking to create sophisticated and competitive products in their respective markets.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.3784 $114.3784
2+ $110.6887 $221.3774
3+ $106.9991 $320.9973
4+ $95.9302 $383.7208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess