EN
  • EN
  • DE

DLPC3435ZEZ

Part No DLPC3435ZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC CTRLR DGRL DPP3435 201DLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Display Type DLP
Supply Voltage - Operating 1.1V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 201-DLP (13x13)
Win Source Part Number 1033481-DLPC3435ZEZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DLPC3435ZEZ CAD Model

Description

The DLPC3435ZEZ controller, crafted by the renowned semiconductor company Texas Instruments, stands as an integral component in the realm of digital display and projection technology. This advanced digital controller is specifically designed to provide reliable control solutions for DLP® Pico™ chipsets, a family of digital micromirror devices (DMDs) that are the heart of Texas Instruments' Digital Light Processing technology.

With the DLPC3435ZEZ at its core, projectors and display systems gain the ability to produce crisp, high-quality images with enhanced color accuracy and brightness. This controller is optimized for compact and portable display solutions, making it an ideal choice for mobile projectors, smart TVs, and other personal electronic devices that require miniature projection capabilities.

Key features of the DLPC3435ZEZ include:

  • High-Speed DMD Interface: The controller is equipped with a high-speed interface that ensures seamless communication with the DMD, enabling rapid pixel switching and high-resolution image projection.
  • Advanced Image Processing: It boasts sophisticated image processing capabilities that support a variety of input formats and resolutions, contributing to the delivery of a superior viewing experience.
  • Energy Efficiency: Designed with power conservation in mind, the DLPC3435ZEZ controller helps to reduce the overall power consumption of the projection system, making it more environmentally friendly and cost-effective to operate.
  • Compact Form Factor: The small footprint of the controller allows for integration into space-constrained designs, facilitating the creation of pocket-sized projectors and wearable display devices.

Developers and manufacturers choosing the DLPC3435ZEZ benefit from Texas Instruments' commitment to quality and performance. This product is backed by comprehensive technical support, including detailed documentation and a robust developer community. Whether for personal entertainment, business presentations, or cutting-edge wearable displays, the DLPC3435ZEZ controller is a vital component that helps bring digital projections to life.

For more information, datasheets, and support resources, interested parties are encouraged to visit the official Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1079 $61.1079
2+ $50.1399 $100.2798
4+ $48.5730 $194.2920
5+ $47.0061 $235.0305
6+ $45.4393 $272.6358
8+ $40.7386 $325.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess