EN
  • EN
  • DE

DLPA3005DPFD

Part No DLPA3005DPFD
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC PMIC/LED DRIVER DLP 100HTQFP / Power Management For Mobile 6V to 20V 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type DLP PMIC, LED Driver
Applications DLP Pico Projectors
Mounting SMD
Package 100-TQFP
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 772719-DLPA3005DPFD
Popularity Medium
Supply and Demand Status Limited
Family Name DLPA3005DPFD
Introduction Date May 04, 2017
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DLPA3005DPFD CAD Model

Description

Product Overview: DLPA3005DPFD

The DLPA3005DPFD is a cutting-edge digital controller and power management integrated circuit designed by Texas Instruments to provide a comprehensive solution for driving DLP (Digital Light Processing) display systems. This innovative component is specifically tailored for use with DLP3000 or DLP3010 DMD (Digital Micromirror Device) chips, making it an ideal choice for portable and compact projection display applications.

Key Features

  • Integrated Power Management: The DLPA3005DPFD offers a highly efficient power management system, which provides all the necessary voltages to operate the DMD, ensuring optimal performance and power efficiency.
  • Digital Controller: It features a sophisticated digital controller that interfaces with the DMD to facilitate high-speed micromirror switching, enabling precise control over the projected image.
  • Compact Design: Designed with space-saving in mind, the DLPA3005DPFD comes in a compact package, making it suitable for small-form-factor applications.
  • Advanced Diagnostics: This component includes advanced diagnostic capabilities, allowing for real-time system monitoring and fault detection to ensure reliable operation.

Applications

The DLPA3005DPFD is ideal for a range of projection display systems, including:

  • Portable projectors
  • Smartphone and tablet accessories
  • Interactive displays
  • Near-eye displays

Technical Specifications

Parameter Value Compatible DMDs DLP3000, DLP3010 Package Type Compact footprint Power Supply Integrated power management Interface Digital controller interface

In summary, the DLPA3005DPFD from Texas Instruments is a highly integrated and efficient solution for driving DLP-based projection systems. Its combination of power management, digital control, and compact design makes it an excellent choice for developers looking to create the next generation of portable and high-quality display products.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4621 $73.3863
5+ $20.0714 $100.3570
8+ $19.4442 $155.5536
11+ $18.8170 $206.9870
14+ $18.1897 $254.6558
19+ $16.3080 $309.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess