EN
  • EN
  • DE

DLPA1000YFFT

Part No DLPA1000YFFT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC RGB LED DRIVER 49DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features RGB LED Driver 49-DSBGA (2.8x2.8)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 49-UFBGA, DSBGA
Case / Package 49-DSBGA (2.8x2.8)
Family Name DLPA1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51056-2, DLPA1000YFFT-ND, 296-51056-1, 296-51056-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917090-DLPA1000YFFT
Ultra Librarian 3D Model Ultra Librarian DLPA1000YFFT CAD Model

Description

The DLPA1000YFFT is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, known for its robust performance and versatility in a wide range of applications. This advanced component is designed to cater to the demanding needs of modern electronics, offering a perfect blend of power efficiency, processing capability, and integration.

Key Features

  • High-Performance Processing: At the core of the DLPA1000YFFT is a high-speed processor capable of handling complex tasks with ease. This ensures that devices using the MCU can perform at optimal levels without compromising on speed or reliability.
  • Low Power Consumption: Texas Instruments has engineered this product to operate with remarkable energy efficiency, which is critical for battery-powered devices and applications where power conservation is paramount.
  • Advanced Integration: The DLPA1000YFFT comes with a range of integrated features, reducing the need for external components. This integration helps in minimizing the footprint and simplifying the design of the final product.
  • Robust Connectivity: With built-in support for various communication protocols, the DLPA1000YFFT ensures seamless connectivity and easy integration into existing systems.

Applications

The versatility of the DLPA1000YFFT makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Home Automation
  • Advanced Consumer Electronics
  • Automotive Electronics
  • Medical Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DLPA1000YFFT is no exception. Each unit is rigorously tested to ensure it meets the highest standards of reliability and performance. With Texas Instruments' reputation for excellence, customers can trust the DLPA1000YFFT for their critical applications.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design guides. Technical support is also readily available to assist with integration and optimization of the DLPA1000YFFT in various projects.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5148 $204.0476
47+ $5.3309 $250.5523
63+ $4.7795 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess