EN
  • EN
  • DE

BQ2110LB-012

Part No BQ2110LB-012
Manufacturer Texas Instruments
Catalog Specialized ICs
Description BQ2110 - NICD OR NIMH GAS GAUGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 17
HTSUS 0000.00.0000
Win Source Part Number 1342421-BQ2110LB-012
Ultra Librarian 3D Model Ultra Librarian BQ2110LB-012 CAD Model

Description

The BQ2110LB-012 from Texas Instruments is a state-of-the-art integrated circuit designed for sophisticated battery management solutions. This high-performance chip is a crucial component for applications requiring reliable and efficient power management, such as portable consumer electronics, medical devices, and industrial equipment.

Key Features

  • Advanced Battery Monitoring: The BQ2110LB-012 offers precise monitoring capabilities that ensure optimal performance and longevity of the battery pack. It continuously tracks critical parameters such as voltage, current, and temperature.
  • High-Accuracy Gauging: With its high-accuracy gauging, this IC provides real-time data on the battery's state of charge (SoC), state of health (SoH), and remaining capacity, enabling smarter power management decisions.
  • Integrated Safety Features: The device includes multiple safety features designed to protect the battery from overcharging, over-discharging, short-circuiting, and overheating, significantly enhancing the safety of the end application.
  • Low Power Consumption: It is engineered to operate with minimal power draw, thereby preserving the battery's charge and extending the runtime of the application.
  • Communication Interface: The BQ2110LB-012 is equipped with a communication interface that allows seamless integration with a microcontroller or processor for data logging and firmware updates, ensuring the system can adapt to evolving battery technologies and requirements.

Applications

The versatility of the BQ2110LB-012 makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Portable Medical Devices
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs) and e-Bikes

Quality and Reliability

As with all Texas Instruments products, the BQ2110LB-012 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. With Texas Instruments' commitment to innovation and excellence, users can expect this battery management IC to deliver exceptional results and contribute to the overall efficiency and longevity of their battery-powered solutions.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess