EN
  • EN
  • DE

NS32FX164AV-25

Part No NS32FX164AV-25
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC IMAGING COMM SGNL PROC PLCC68 / MPU 32000 16bit 25MHz 68-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (25x25)
Win Source Part Number 790817-NS32FX164AV-25
Popularity Medium
Supply and Demand Status Limited
Family Name NS32FX164
Introduction Date February 01, 1992
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NS32FX164AV-25 CAD Model

Description

The NS32FX164AV-25 is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of Texas Instruments' extensive range of microcontrollers and microprocessors, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High-Speed Operation: The NS32FX164AV-25 is designed to operate at a maximum frequency of 25MHz, providing swift processing capabilities for a wide range of applications.
  • Advanced Architecture: It features a 32-bit architecture that offers a balance between performance and power consumption, making it suitable for both complex and power-sensitive applications.
  • Low Power Consumption: This product is optimized for low power consumption, which is essential for battery-powered devices and applications where energy efficiency is a priority.
  • Robust I/O Capabilities: With a comprehensive set of input/output options, the NS32FX164AV-25 ensures versatile connectivity and ease of integration into various systems.
  • Memory Management: It includes advanced memory management features that enhance the overall system performance by facilitating efficient data storage and retrieval processes.

Applications

The NS32FX164AV-25 is suitable for a diverse range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The NS32FX164AV-25 is built to meet the highest industry standards, ensuring long-term performance and stability in the most demanding conditions. With Texas Instruments' extensive support and documentation, customers can confidently implement this product in their solutions, knowing they have a reliable partner in their technology endeavors.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess