EN
  • EN
  • DE

DLP3010AFQK

Part No DLP3010AFQK
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 57CLGA / Digital Micromirror Device (DMD) 57-CLGA (18.2x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Type Digital Micromirror Device (DMD)
Applications Image Processing and Control
Mounting Type Surface Mount
Package / Case 57-BFCLGA
Supplier Device Package 57-CLGA (18.2x7)
Base Product Number DLP3010
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868825-DLP3010AFQK
Ultra Librarian 3D Model Ultra Librarian DLP3010AFQK CAD Model

Description

Product Overview: DLP3010AFQK by Texas Instruments

The DLP3010AFQK is a cutting-edge DLP (Digital Light Processing) chipset from Texas Instruments, designed for a variety of display applications. This advanced micro-mirror device, when combined with compatible optics and electronics, is capable of projecting sharp, high-quality images and videos. It's an ideal solution for applications such as mobile projectors, smart TVs, digital signage, and other portable display systems.

Key Features:

  • Resolution: The DLP3010AFQK offers a native resolution of 1280 x 720 pixels (720p), enabling it to deliver clear and detailed high-definition images.
  • Compact Size: With its small form factor, this DLP chipset is perfect for integration into portable devices where space is at a premium.
  • High-Speed Switching: The micro-mirror array can switch at high speeds, allowing for the display of fast-moving images without motion blur, as well as the ability to support 3D display capabilities.
  • Energy Efficiency: Designed with power conservation in mind, the DLP3010AFQK is energy efficient, which is especially important for battery-powered devices.
  • DLP Technology: Texas Instruments' proprietary DLP technology ensures high contrast ratios and brightness, providing users with an exceptional viewing experience.

Potential Applications:

The versatility of the DLP3010AFQK allows it to be used in a wide array of display technologies. Some of the potential applications include:

  • Portable and pocket projectors
  • Smart home theater systems
  • Interactive displays
  • Augmented reality (AR) devices
  • Educational and business projectors

Why Choose DLP3010AFQK?

With its combination of high-definition resolution, compact size, and energy efficiency, the DLP3010AFQK from Texas Instruments stands out as a superior choice for developers and manufacturers looking to create state-of-the-art display systems. Its rapid switching speed and DLP technology make it a reliable and high-performing component for any project requiring crisp visuals and dependable operation.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess