EN
  • EN
  • DE

DLP2010FQJ

Part No DLP2010FQJ
Manufacturer Texas Instruments
Catalog Specialized ICs
Description DLP DMD ANALOG 40CLGA / Digital micromirror
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Digital Micromirror Device (DMD)
Applications DLP Pico Projectors
Mounting SMD
Package 40-BFCLGA
Manufacturer Package 40-CLGA
Win Source Part Number 772716-DLP2010FQJ
Popularity Medium
Supply and Demand Status Limited
Family Name DLP2010
Introduction Date July 04, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DLP2010FQJ CAD Model

Description

The DLP2010FQJ from Texas Instruments is a cutting-edge Digital Micromirror Device (DMD) that forms the core of the DLP2010 chipset. This chipset is designed to enable compact and efficient display solutions with high-resolution projection capabilities. The DLP2010FQJ is particularly well-suited for portable devices that require small form factors, such as mobile projectors, smart home displays, and near-eye displays for augmented reality applications.

Key Features

  • High-Resolution Display: The DLP2010FQJ boasts a native display resolution of 854 x 480 pixels, providing clear and sharp images for a variety of applications.
  • Compact Size: With its small footprint, the DLP2010FQJ is ideal for integration into portable and space-constrained devices, enabling manufacturers to create sleek, innovative products.
  • Advanced Light Control: Utilizing Texas Instruments' proprietary DLP technology, this DMD offers precise control of light at high speeds, resulting in high-quality image projection with excellent color performance and contrast ratios.
  • Energy Efficiency: The device is designed for low power consumption, making it an excellent choice for battery-operated devices where power efficiency is critical.
  • Programmable Display Modes: The DLP2010FQJ supports a range of programmable display modes, allowing for customization and flexibility in various projection scenarios.

Applications

The versatility of the DLP2010FQJ lends itself to a wide array of applications. Notable uses include:

  • Portable projectors for personal and business use
  • Smart home displays for interactive applications
  • Augmented reality (AR) devices with near-eye display systems
  • Interactive display solutions for education and collaboration

Conclusion

In summary, the DLP2010FQJ from Texas Instruments is a sophisticated and versatile DMD that is at the heart of the innovative DLP2010 chipset. Its combination of high-resolution imaging, compact design, and energy efficiency makes it an ideal solution for developers looking to create advanced projection systems in a variety of portable and fixed applications.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.9880 $115.9880
2+ $112.2464 $224.4928
3+ $108.5049 $325.5147
4+ $97.2802 $389.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,399 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess